EN
  • EN
  • DE

TPC8108(TE12L,Q,M)

Part No TPC8108(TE12L,Q,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840862-TPC8108(TE12L,Q,M)
Ultra Librarian 3D Model Ultra Librarian TPC8108(TE12L,Q,M) CAD Model

Description

The TPC8108 is a P-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. Designed for power management applications, it offers efficient switching and low on-resistance. The suffix (TE12L,Q,M) indicates specific tape and reel packaging configurations.

Applications

  • Load Switching: Provides efficient power control in various electronic systems.
  • Power Management in Portable Devices: Used in smartphones, tablets, and laptops for battery management and power distribution.
  • DC-DC Converters: Implemented as a switching element in step-up or step-down voltage regulators.
  • Battery Protection Circuits: Safeguards batteries from overcharge, over-discharge, and short circuits.

Features

  • P-Channel MOSFET: Allows for simpler gate drive circuitry in certain configurations.
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • High-Speed Switching: Enables rapid switching transitions, reducing switching losses.
  • Small Footprint Package: Conserves board space in compact electronic devices.
  • Lead-Free (RoHS Compliant): Meets environmental regulations for hazardous substance content.

Benefits

  • Improved Power Efficiency: Low RDS(on) reduces energy waste and heat generation.
  • Simplified Circuit Design: P-channel configuration can streamline gate drive requirements.
  • Compact Design: Small package size facilitates integration into space-constrained applications.
  • Enhanced Battery Life: Efficient power management extends the operational time of battery-powered devices.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental standards.

Additional Details: The TPC8108 typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating around -4A, and an RDS(on) of approximately 0.1 Ohms at a gate-source voltage (VGS) of -10V. Consult the official Toshiba datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7169 $50.1830
170+ $0.5883 $100.0110
265+ $0.5699 $151.0235
365+ $0.5515 $201.2975
470+ $0.5331 $250.5570
630+ $0.4780 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess