EN
  • EN
  • DE

TPC8104

Part No TPC8104
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219770-TPC8104
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8104 CAD Model

Description

The TPC8104 is a P-channel MOS field-effect transistor manufactured by Toshiba Semiconductor and Storage. It is designed for power management applications requiring high efficiency and compact size. This MOSFET is particularly well-suited for use in load switches, DC-DC converters, and portable devices where minimizing power loss and board space are critical.

Applications:

  • Load Switching: Efficiently controls power to various loads in electronic systems.
  • DC-DC Converters: Provides voltage regulation and conversion with minimal energy loss.
  • Power Management Circuits: Integrated into portable devices for optimized power usage.
  • Battery Operated Devices: Prolongs battery life through efficient power management.
  • LED Backlighting: For dimming and power control in display backlighting circuits.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses and enhances overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Small Surface Mount Package: Allows for compact designs and high component density.
  • P-Channel Configuration: Simplifies gate drive circuitry in certain applications.
  • Halogen-Free: Meets environmental standards.

Benefits:

  • Improved Power Efficiency: Minimizes energy waste, leading to longer battery life and reduced heat generation.
  • Compact Design: Small footprint allows for miniaturization of electronic devices.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable and reliable operation.
  • Simplified Circuit Design: P-channel MOSFETs can reduce component count in certain configurations.
  • High Reliability: Toshiba's manufacturing process ensures consistent performance and long-term reliability.

Additional Details:

The TPC8104 typically features a drain-source voltage (VDS) rating of -30V. Continuous drain current (ID) varies depending on the package and operating conditions. Consult the device datasheet for detailed specifications, including gate threshold voltage (VGS(th)), total gate charge (Qg), and thermal resistance (Rth). Commonly available in surface-mount packages such as SOP-8, the device is suitable for automated assembly processes. The typical operating temperature range is -55°C to 150°C. Effective thermal management is crucial for preventing overheating. Proper gate drive voltage and current, and adherence to maximum datasheet ratings are key to correct usage. A well-designed PCB layout minimizes parasitic inductance and optimizes switching performance. Overall the TPC8104 provides efficient power management and contributes to energy saving capabilities.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1944 $50.5440
630+ $0.1596 $100.5480
975+ $0.1546 $150.7350
1,340+ $0.1496 $200.4640
1,730+ $0.1446 $250.1580
2,315+ $0.1296 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess