EN
  • EN
  • DE

TPC8009-H(TE12LQ

Part No TPC8009-H(TE12LQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840850-TPC8009-H(TE12LQ
Ultra Librarian 3D Model Ultra Librarian TPC8009-H(TE12LQ CAD Model

Description

The TPC8009-H is a sophisticated N-channel MOS field-effect transistor (MOSFET) from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power management applications, leveraging advanced trench gate technology to minimize on-state resistance and switching losses. Its primary function is to serve as a switching element in DC-DC converters, motor control circuits, and load switches.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Motor control circuits: Employed in controlling the speed and torque of small motors.
  • Load switches: Used for efficient power distribution and management in various electronic systems.
  • Power management in portable devices: Optimizing battery life and reducing heat generation in devices like laptops and smartphones.
  • Synchronous rectification: Improving the efficiency of power supplies by replacing diodes with MOSFETs.

Features:

  • Low on-state resistance (R<sub>DS(ON)): Minimizes power loss and heat generation during operation.
  • High-speed switching: Enables efficient operation in high-frequency switching applications.
  • Trench gate structure: Enhances the channel conductivity and reduces gate charge.
  • Logic level drive: Allows direct driving from microcontrollers and other low-voltage control circuits.
  • Surface mount package: Facilitates automated assembly and reduces board space requirements.

Benefits:

  • Improved energy efficiency: Low R<sub>DS(ON) and fast switching reduce power losses, leading to better energy efficiency.
  • Reduced heat generation: Lower power dissipation results in less heat, improving system reliability.
  • Simplified circuit design: Logic level drive simplifies the interface with control circuits.
  • Compact size: Surface mount package allows for smaller and more compact designs.
  • Enhanced system reliability: Lower operating temperatures and robust design improve the overall reliability of the system.

Technical Specifications (Typical):

  • Drain-Source Voltage (V<sub>DSS): 30V
  • Gate-Source Voltage (V<sub>GSS): ±20V
  • Continuous Drain Current (I<sub>D): 8A (depending on conditions)
  • On-State Resistance (R<sub>DS(ON)): 16 mΩ (at V<sub>GS = 10V)
  • Total Gate Charge (Q<sub>g): 8.5 nC
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOP-8

The TPC8009-H(TE12LQ) from Toshiba is an efficient and reliable MOSFET suitable for a wide range of power management applications. Its low on-resistance, fast switching speed, and compact package make it an excellent choice for modern electronic designs where efficiency and space are critical factors.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3349 $58.6839
27+ $4.3775 $118.1925
41+ $4.2412 $173.8892
57+ $4.1037 $233.9109
73+ $3.9674 $289.6202
98+ $3.5574 $348.6252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess