EN
  • EN
  • DE

TPC8009-H(TE12LQ,M

Part No TPC8009-H(TE12LQ,M
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840851-TPC8009-H(TE12LQ,M
Ultra Librarian 3D Model Ultra Librarian TPC8009-H(TE12LQ,M CAD Model

Description

The TPC8009-H is a sophisticated N-channel MOS field-effect transistor (MOSFET) from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power management applications, leveraging advanced trench gate technology to minimize on-state resistance and switching losses. Its primary function is to serve as a switching element in DC-DC converters, motor control circuits, and load switches.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Motor control circuits: Employed in controlling the speed and torque of small motors.
  • Load switches: Used for efficient power distribution and management in various electronic systems.
  • Power management in portable devices: Optimizing battery life and reducing heat generation in devices like laptops and smartphones.
  • Synchronous rectification: Improving the efficiency of power supplies by replacing diodes with MOSFETs.

Features:

  • Low on-state resistance (R<sub>DS(ON)): Minimizes power loss and heat generation during operation.
  • High-speed switching: Enables efficient operation in high-frequency switching applications.
  • Trench gate structure: Enhances the channel conductivity and reduces gate charge.
  • Logic level drive: Allows direct driving from microcontrollers and other low-voltage control circuits.
  • Surface mount package: Facilitates automated assembly and reduces board space requirements.

Benefits:

  • Improved energy efficiency: Low R<sub>DS(ON) and fast switching reduce power losses, leading to better energy efficiency.
  • Reduced heat generation: Lower power dissipation results in less heat, improving system reliability.
  • Simplified circuit design: Logic level drive simplifies the interface with control circuits.
  • Compact size: Surface mount package allows for smaller and more compact designs.
  • Enhanced system reliability: Lower operating temperatures and robust design improve the overall reliability of the system.

Technical Specifications (Typical):

  • Drain-Source Voltage (V<sub>DSS): 30V
  • Gate-Source Voltage (V<sub>GSS): ±20V
  • Continuous Drain Current (I<sub>D): 8A (depending on conditions)
  • On-State Resistance (R<sub>DS(ON)): 16 mΩ (at V<sub>GS = 10V)
  • Total Gate Charge (Q<sub>g): 8.5 nC
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOP-8

The TPC8009-H(TE12LQ,M) from Toshiba is an efficient and reliable MOSFET suitable for a wide range of power management applications. Its low on-resistance, fast switching speed, and compact package make it an excellent choice for modern electronic designs where efficiency and space are critical factors.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess