EN
  • EN
  • DE

TPC6107(T5L,A,F)

Part No TPC6107(T5L,A,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840837-TPC6107(T5L,A,F)
Ultra Librarian 3D Model Ultra Librarian TPC6107(T5L,A,F) CAD Model

Description

The TPC6107(T5L,A,F) is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage, designed for load switching and power management applications. It features low on-resistance and fast switching speed, making it suitable for portable devices and battery-powered equipment.

Applications:

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management: Integrated into power management circuits for efficient power distribution.
  • DC-DC Converters: Used in DC-DC converters to regulate voltage levels.
  • Battery-Powered Devices: Suited for mobile phones, tablets, and other portable electronics.
  • Portable Equipment: Employed in devices requiring efficient power control and small form factor.

Features:

  • P-Channel MOSFET: Offers easy drive and control capabilities.
  • Low On-Resistance: Minimizes power loss and maximizes efficiency.
  • Fast Switching Speed: Provides quick response in switching applications.
  • Small Package Size: Enables compact designs and efficient space utilization.
  • Pb-Free Terminal Plating: Complies with environmental standards.

Benefits:

  • Improved Efficiency: Reduced on-resistance helps minimize power dissipation.
  • Extended Battery Life: Efficient power management extends the operation of battery-powered devices.
  • Compact Design: Small package allows integration into space-limited applications.
  • Reliable Performance: Offers stable and consistent operation.
  • Simplified Circuit Design: Easy to drive, thus simplifying the control circuit.

Additional Details:

The TPC6107(T5L,A,F) has a low gate charge and is designed for surface mounting, which allows for automated assembly and improved heat dissipation. The T5L, A, and F designations signify the specific packaging, testing, and lead-free specifications implemented by Toshiba. This device is suited for applications requiring high efficiency and a compact footprint. It is often used in power supplies, motor control systems, and switching circuits where reducing power loss is essential.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess