EN
  • EN
  • DE

TPC6101

Part No TPC6101
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description TOSHIBA Field Effect Transistor Silicon P Channel MOS Type (U-MOSII)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219710-TPC6101
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPC6101 CAD Model

Description

The TPC6101 is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. It is designed for various switching applications, offering low on-resistance and efficient performance. This MOSFET is suitable for use in power management circuits and load switching applications.

Applications:

  • Load Switching: Used to control power to various components and circuits.
  • Power Management Circuits: Integrated into power management systems for efficient switching and regulation.
  • DC-DC Converters: Used in DC-DC converters to efficiently convert voltage levels.
  • Motor Control: Can be used in low-power motor control applications.
  • Portable Devices: Suitable for use in battery-powered portable devices.

Features:

  • P-Channel MOSFET: Utilizes a P-channel configuration.
  • Low On-Resistance (R<sub>DS(on)): Provides low resistance when the transistor is turned on, minimizing power losses.
  • Fast Switching Speed: Enables quick switching action, improving efficiency.
  • Surface Mount Package: Comes in a surface mount package for easy PCB assembly.
  • Low Gate Charge (Q<sub>g): Minimizes the charge required to switch the transistor, enhancing efficiency.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall efficiency.
  • Reduced Heat Generation: Lower power dissipation results in less heat generation.
  • Compact Design: Surface mount package allows for compact circuit designs.
  • Improved Performance: Fast switching speed enhances the performance of the circuit.
  • Simplified Circuitry: P-channel configuration can simplify circuit design in certain applications.

Technical Specifications (Typical):

  • Drain-Source Voltage (V<sub>DS): -20V (Example - check datasheet for exact value)
  • Gate-Source Voltage (V<sub>GS): ±12V (Example - check datasheet for exact value)
  • Continuous Drain Current (I<sub>D): -1.5A (Example - check datasheet for exact value)
  • On-Resistance (R<sub>DS(on)): 0.18 Ω at V<sub>GS = -4.5V (Example - check datasheet for exact value)
  • Power Dissipation (P<sub>D): 0.7W (Example - check datasheet for exact value - depends on package and thermal conditions)
  • Operating Temperature Range: -55°C to +150°C (Example - check datasheet for exact value)

Note: Always refer to the official Toshiba Semiconductor and Storage datasheet for the TPC6101 to obtain the most accurate and up-to-date specifications and application information.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess