EN
  • EN
  • DE

TPC6003(TE85L)

Part No TPC6003(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219703-TPC6003(TE85L)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6003(TE85L) CAD Model

Description

The TPC6003(TE85L) is an N-channel MOS field-effect transistor manufactured by Toshiba Semiconductor and Storage. It is designed for power management applications needing efficient switching and low on-resistance. The (TE85L) suffix indicates specific tape and reel packaging designed for automated assembly processes.

Applications:

  • Power Supplies
  • DC-DC Converters
  • Load Switching
  • Motor Control Circuits
  • Portable Electronics

Features:

  • N-Channel MOSFET: Enables efficient switching in power applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation, improving efficiency.
  • Low Gate Charge (Qg): Facilitates faster switching speeds and reduces gate drive requirements.
  • Avalanche Capability: Provides robustness against voltage spikes and transients.
  • Surface Mount Package: Allows for compact designs and automated assembly.
  • TE85L Packaging: Specifies tape and reel packaging designed for high-volume automated assembly.

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, leading to higher overall efficiency.
  • Reduced Heat Generation: Lower RDS(on) reduces heat, improving component and system reliability.
  • Faster Switching Speeds: Low gate charge allows for quicker switching in demanding applications.
  • Enhanced System Reliability: Avalanche capability provides protection against voltage transients, ensuring robustness.
  • Compact Design: Surface mount packaging enables smaller and denser circuit layouts.
  • Optimized for Automated Assembly: TE85L packaging reduces manufacturing costs and increases throughput in automated assembly lines.

Additional Details:

The TPC6003(TE85L) is typically found in a small surface-mount package, such as a SOP-8. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDP), and total power dissipation (PD). These values should be verified in the datasheet for specific operating conditions. Gate threshold voltage (Vth) is crucial for proper gate drive circuit design.

Proper thermal management techniques might be necessary, particularly in high-power applications. The device must be operated within its specified voltage, current, and temperature ratings. The TE85L packaging is specifically engineered to ensure reliable pick-and-place operations during automated assembly. Always consult the manufacturer's datasheet for complete specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1333 $63.9990
70+ $1.7498 $122.4860
105+ $1.6955 $178.0275
145+ $1.6413 $237.9885
185+ $1.5858 $293.3730
245+ $1.4218 $348.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess