EN
  • EN
  • DE

GT1030 2GD4 LP OC Half High Card

Part No GT1030 2GD4 LP OC Half High Card
Manufacturer MSI
Catalog Graphics
Description GT 1030 2GD4 LP OC Half High Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475959-GT1030 2GD4 LP OC Half High Card
Manufacturer MSI
Ultra Librarian 3D Model Ultra Librarian GT1030 2GD4 LP OC Half High Card CAD Model

Description

The MSI GT1030 2GD4 LP OC Half High Card is a budget-friendly graphics card targeting casual gamers, HTPC (Home Theater PC) users, and anyone looking to enhance their PC's graphical capabilities without significant investment. Built on NVIDIA's Pascal architecture, it features a GeForce GT 1030 GPU with 2GB of DDR4 memory, which is sufficient for light gaming, video streaming, and general multimedia tasks. The 'LP OC' denotes both low-profile design, suitable for small form factor cases, and factory overclocking for a performance edge over the base model. Despite its compact size, it includes an efficient cooling solution that ensures stable performance. Its half-height design, complete with a bracket, makes installation a breeze in slimline desktops. Connectivity options support modern displays, while its low power consumption means it doesn't require an external power connector, relying solely on the PCIe slot. This graphics card is an excellent choice for enhancing the visuals of entry-level desktops or adding additional displays to a workstation.

You May Also Be Interested in

GIGABYTE Global
NVIDIA CMP 30HX D6 6G
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
GIGABYTE Global
GeForce GT 1030 Silent Low Profile 2G
Need more? Email Us
Zotac
GAMING GeForce RTX 3080 Trinity OC
Need more? Email Us
Supermicro
TESLA V100 32GB GPU SXM3 NVLINK
Need more? Email Us
GIGABYTE Global
GeForce GT 710 D5 2G
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Zotac
GAMING GeForce RTX 2060
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess