EN
  • EN
  • DE

TORX1952

Part No TORX1952
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 374902-TORX1952
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TORX1952 CAD Model

Description

The TORX1952 is a plastic optical fiber (POF) receiver module manufactured by Toshiba Semiconductor and Storage. It is designed for digital audio equipment and other applications requiring high-speed, reliable data transmission via optical fiber. This receiver module converts optical signals into electrical signals, enabling seamless communication between devices. The TORX1952 is known for its compact size, low power consumption, and excellent noise immunity, making it a popular choice for various audio and data communication systems.

Applications

  • Digital audio equipment (CD players, DVD players, MiniDisc players)
  • Audio amplifiers
  • Optical data links
  • Industrial control equipment
  • Medical equipment

Features

  • Operating speed: DC to 16 Mbps (NRZ)
  • Wavelength: 650 nm
  • Supply voltage: 2.7 V to 5.5 V
  • TTL interface compatibility
  • Compact and lightweight design
  • High noise immunity
  • RoHS compliant

Benefits

  • High-quality audio transmission: Ensures accurate and clear audio signals, free from electrical interference.
  • Reliable data communication: Provides a stable and dependable connection for data transfer.
  • Easy integration: TTL compatibility simplifies connection to various digital circuits.
  • Reduced power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Compact design: Allows for space-saving implementation in densely populated circuit boards.
  • Enhanced noise immunity: Prevents signal degradation due to electromagnetic interference.

Technical Specifications

The TORX1952 operates at a wavelength of 650 nm and supports data rates from DC up to 16 Mbps (NRZ). It requires a supply voltage between 2.7V and 5.5V. The module is designed with a TTL interface, ensuring compatibility with standard digital logic circuits. It's compact size and lightweight design make it suitable for integration into a wide range of devices. The receiver module features a built-in amplifier and photodiode, optimizing the conversion of optical signals to electrical signals.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess