The Toshiba TORX193 is a fiber optic receiver module designed for digital audio equipment. It converts optical signals transmitted through a fiber optic cable into electrical signals that can be processed by audio devices. This module ensures high-quality audio transmission with immunity to electrical noise and interference.
Applications:
- Digital audio systems (CD players, DVD players, Blu-ray players)
- Audio amplifiers and receivers
- Sound cards for computers
- Mixing consoles
- Home theater systems
Features:
- High-speed data transmission
- Immunity to electrical noise and interference
- Compact size
- Low power consumption
- TTL compatible output
- Easy to use
Benefits:
- High-quality audio transmission without signal degradation
- Elimination of electrical noise and interference
- Easy integration into audio equipment
- Extended battery life in portable devices
- Compatibility with standard digital audio interfaces
- Simplified system design
Additional Details:
The TORX193 operates at a wavelength of 650 nm, which is commonly used for digital audio transmission. It supports data rates up to 16 Mbps. The module is typically powered by a 5V supply. The output signal is TTL compatible, making it easy to interface with standard digital logic circuits. The TORX193 is designed to meet the requirements of the EIAJ CP-1201 interface standard for digital audio equipment. It incorporates a plastic fiber connector for easy connection to a fiber optic cable. The module is designed to operate over a wide temperature range, ensuring reliable performance in various environments. The TORX193 is often paired with a corresponding fiber optic transmitter module, such as the TOTX193, to create a complete fiber optic audio link. The use of fiber optic cables provides electrical isolation between the audio source and the receiving device, further reducing noise and interference.