The TMPZ84C00AP-6 is a Z80 family microprocessor manufactured by Toshiba Semiconductor and Storage. It is a central processing unit (CPU) designed for a wide range of embedded systems and general-purpose computing applications. The Z80 architecture is known for its versatility, ease of programming, and efficient instruction set, making it a popular choice for legacy systems and new designs alike. The TMPZ84C00AP-6 offers a cost-effective solution for applications requiring robust processing capabilities.
Applications
- Industrial control systems
- Embedded systems
- Robotics
- Consumer electronics
- Gaming consoles
- Educational platforms
Features
- Z80 CPU core
- 6 MHz clock speed
- 158 instructions
- On-chip refresh control for dynamic RAM
- Non-multiplexed address and data buses
- Single 5V power supply
- TTL compatible inputs and outputs
- Interrupt handling capabilities
Benefits
- Easy to program with a well-documented instruction set.
- Cost-effective solution for embedded applications.
- Reliable performance in various industrial environments.
- Wide availability and support for the Z80 architecture.
- Simplified interface with memory and peripheral devices.
Additional Details
The TMPZ84C00AP-6 operates at a clock speed of 6 MHz, providing a balance between performance and power consumption. Its non-multiplexed address and data buses simplify the interface with external memory and peripheral devices, reducing the need for complex external circuitry. The on-chip refresh control is another valuable feature which simplifies the design for applications using dynamic RAM. The Z80 instruction set includes 158 instructions and is designed for flexibility in coding. This CPU operates on a single 5V power supply and provides TTL compatible inputs and outputs.