EN
  • EN
  • DE

TMPM366FDFG

Part No TMPM366FDFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 32-Bit Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270924-TMPM366FDFG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMPM366FDFG CAD Model

Description

The TMPM366FDFG is a microcontroller unit (MCU) from Toshiba Semiconductor and Storage, belonging to the TX03 series. This high-performance microcontroller is based on an ARM Cortex-M3 core, offering a balance of processing power and energy efficiency. It is designed for a wide range of embedded applications, particularly those requiring real-time control and connectivity.

Applications:

  • Industrial control systems.
  • Motor control applications.
  • Home appliances.
  • Building automation systems.
  • Healthcare devices.

Features:

  • ARM Cortex-M3 core.
  • Operating frequency up to 40 MHz.
  • Up to 256 KB of Flash memory.
  • Up to 16 KB of SRAM.
  • Multiple communication interfaces: UART, SPI, I2C.
  • Analog-to-digital converter (ADC).
  • Timers and PWM modules.
  • Watchdog timer.

Benefits:

  • High processing performance for demanding applications.
  • Low power consumption for extended battery life.
  • Flexible memory options to suit various application needs.
  • Comprehensive set of communication interfaces for connectivity.
  • Integrated ADC for analog signal acquisition.
  • Robust timer and PWM capabilities for control applications.
  • Improved system reliability through the watchdog timer.

Additional Details:

The TMPM366FDFG microcontroller includes a variety of peripherals, making it a versatile choice for embedded systems. The integrated ADC allows for the conversion of analog signals to digital format, enabling the microcontroller to interface with sensors and other analog devices. The UART, SPI, and I2C interfaces provide flexible communication options for connecting to external devices and networks. The timers and PWM modules are essential for controlling motors, generating waveforms, and implementing other timing-critical functions. The inclusion of a watchdog timer enhances system reliability by automatically resetting the microcontroller in the event of a fault or error.

The microcontroller typically operates at a voltage range of 2.7V to 3.6V. It is available in various package options, including QFP (Quad Flat Package) to suit different board layout requirements. The device also supports in-system programming, which allows for easy firmware updates and modifications without removing the microcontroller from the circuit board. Furthermore, it features a debug interface for easy code development and debugging using standard development tools.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess