EN
  • EN
  • DE

TMPM066FWUG(JZ)

Part No TMPM066FWUG(JZ)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019275-TMPM066FWUG(JZ)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMPM066FWUG(JZ) CAD Model

Description

The TMPM066FWUG(JZ) is a microcontroller unit (MCU) from Toshiba Semiconductor and Storage, based on the ARM Cortex-M core. This MCU is designed for a wide range of embedded applications, offering a balance of performance, power efficiency, and integrated peripherals.

Applications

  • Motor Control: Used in controlling various types of motors, such as BLDC and stepper motors, in industrial and consumer applications.
  • Industrial Automation: Implemented in PLCs and other automation equipment for precise control and monitoring.
  • Consumer Electronics: Found in appliances, wearables, and other consumer devices requiring efficient processing and low power consumption.
  • Home Automation: Used in smart home devices such as thermostats, lighting controls, and security systems.
  • Medical Devices: Suitable for portable medical equipment and monitoring devices requiring precise control and data acquisition.

Features

  • ARM Cortex-M Core: Provides a high-performance processing platform for complex control algorithms and data processing.
  • Integrated Peripherals: Includes a variety of peripherals such as ADC, DAC, timers, UART, SPI, and I2C for versatile connectivity and control.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Flash Memory: Offers ample on-chip flash memory for program storage and data logging.
  • Operating Temperature Range: Operates reliably across a wide temperature range, suitable for industrial environments.

Benefits

  • High Performance: The ARM Cortex-M core enables fast and efficient processing of complex tasks.
  • Versatile Connectivity: Integrated peripherals provide flexible connectivity options for interfacing with various sensors and actuators.
  • Energy Efficiency: Low power consumption extends battery life and reduces overall energy costs.
  • Reliable Operation: Wide operating temperature range ensures reliable performance in harsh environments.
  • Simplified Development: Comprehensive development tools and software libraries facilitate rapid prototyping and deployment.

The TMPM066FWUG(JZ) microcontroller is a versatile solution for embedded applications requiring a balance of performance, power efficiency, and integrated peripherals. Its robust design and comprehensive feature set make it suitable for a wide range of industrial, consumer, and medical applications. Key specifications include clock speed, memory size, operating voltage range, and the number and type of integrated peripherals. The microcontroller is designed to provide a stable and reliable platform for developing advanced control and monitoring systems.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess