EN
  • EN
  • DE

TMP95CW64F-5NE5

Part No TMP95CW64F-5NE5
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219126-TMP95CW64F-5NE5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP95CW64F-5NE5 CAD Model

Description

The TMP95CW64F-5NE5 is a microcontroller manufactured by Toshiba Semiconductor and Storage. This microcontroller is part of the TX95/H1 series, designed for various embedded control applications.

Applications

  • Automotive electronics: Used in engine control units (ECUs), body control modules (BCMs), and other automotive systems.
  • Industrial automation: Suitable for programmable logic controllers (PLCs), motor controllers, and robotic systems.
  • Consumer electronics: Found in home appliances, audio equipment, and other consumer devices.
  • Office automation: Used in printers, scanners, and other office equipment.

Features

  • CPU Core: Based on a 16-bit CPU core, providing efficient processing capabilities.
  • Memory: Includes integrated Flash memory for program storage and RAM for data storage.
  • Timers: Equipped with multiple timers for precise timing control and event management.
  • Communication Interfaces: Offers various communication interfaces such as UART, SPI, and I2C for serial communication with other devices.
  • I/O Ports: Provides a number of general-purpose input/output (GPIO) ports for interfacing with external devices.
  • A/D Converter: Features an analog-to-digital converter (ADC) for analog signal processing.
  • Interrupt Controller: Includes an interrupt controller for handling interrupts from various sources.
  • Low-Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits

  • High Performance: Provides efficient processing capabilities for demanding applications.
  • Flexible Configuration: Offers various configuration options to meet the specific requirements of different applications.
  • Easy Integration: Simplifies system integration with its rich set of communication interfaces and I/O ports.
  • Reliable Operation: Ensures reliable operation in harsh environments with its robust design.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details

The TMP95CW64F-5NE5 microcontroller typically operates within a specific voltage range (e.g., 3.0V to 5.5V) and temperature range (e.g., -40°C to +85°C). It is available in various package options, such as QFP (Quad Flat Package) or LQFP (Low-Profile Quad Flat Package). It is often used in applications requiring real-time control and data processing. It is typically programmed using C language or assembly language and supported by various development tools, including compilers, debuggers, and emulators.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess