EN
  • EN
  • DE

TMP89FM40NG

Part No TMP89FM40NG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Microcomputers / Microcomputer Development Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270906-TMP89FM40NG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP89FM40NG CAD Model

Description

The TMP89FM40NG is a microcontroller manufactured by Toshiba Semiconductor and Storage. It is based on a 8-bit TLCS-870/C1 core and is designed for embedded control applications requiring a balance of performance, low power consumption, and cost-effectiveness.

Applications:

  • Consumer electronics: Remote controls, appliances, toys.
  • Industrial control: Motor control, sensor interfaces, process automation.
  • Automotive: Body control modules, dashboard displays.
  • Security systems: Alarm panels, access control systems.
  • Medical devices: Portable monitors, diagnostic equipment.

Features:

  • 8-bit TLCS-870/C1 CPU core: Provides sufficient processing power for a wide range of control applications.
  • On-chip flash memory: Allows for easy program updates and data storage.
  • SRAM: Provides volatile memory for temporary data storage.
  • Timers/counters: Enable precise timing and control of external events.
  • Serial communication interfaces (UART, SPI, I2C): Facilitate communication with other devices.
  • Analog-to-digital converter (ADC): Enables the measurement of analog signals.
  • Digital I/O pins: Provide flexible control of external devices.
  • Low-power operation: Minimizes power consumption for battery-powered applications.

Benefits:

  • Cost-effective solution: Provides a good balance of performance and features at a competitive price.
  • Easy to program: Well-supported development tools and a clear instruction set simplify software development.
  • Flexible I/O options: Adaptable to a wide range of application requirements.
  • Reliable operation: Proven Toshiba quality ensures reliable performance in demanding environments.
  • Long product life cycle: Toshiba offers long-term support for its microcontrollers.

Additional Details:

The TMP89FM40NG typically operates from a single power supply and includes a watchdog timer for enhanced system reliability. Specific memory sizes, peripheral configurations, and package options may vary depending on the exact variant. Consult the Toshiba datasheet for detailed electrical characteristics, timing diagrams, and application notes. Development support typically includes a C compiler, assembler, debugger, and in-circuit emulator. The microcontroller also incorporates power-saving modes to further reduce power consumption when the CPU is idle.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess