The TMP87CH47UG-5RE2 is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TMP87CH4x series of 8-bit microcontrollers, designed for embedded control applications requiring a blend of processing power, memory, and input/output capabilities. These microcontrollers integrate a central processing unit (CPU) along with various peripherals to manage and control electronic systems efficiently. Given the limited availability of specific detailed information, a general description based on similar microcontrollers in the TMP87CH4x series is provided.
Applications
- Consumer Electronics: Used in televisions, audio equipment, and home appliances for control and automation functions.
- Industrial Control: Suitable for industrial automation systems, including motor control, sensor monitoring, and process control.
- Automotive Applications: Employed in automotive electronics for functions such as dashboard control, lighting systems, and basic engine management.
- Office Automation: Integrated into printers, scanners, and other office equipment for device control and data processing.
Features
- 8-bit CPU: Features an 8-bit central processing unit for executing instructions and managing data.
- On-Chip Memory: Includes integrated ROM (Read-Only Memory) for storing program code and RAM (Random Access Memory) for temporary data storage.
- Input/Output Ports: Provides multiple I/O ports for interfacing with external devices, sensors, and actuators.
- Timers and Counters: Equipped with timers and counters for timing control, event counting, and pulse generation.
- Serial Communication Interfaces: Incorporates serial communication interfaces such as UART, SPI, and I2C for communicating with other devices.
Benefits
- Integrated Solution: Combines processing power, memory, and peripherals in a single chip, reducing component count and system complexity.
- Efficient Performance: Designed for efficient execution of control algorithms and data processing tasks.
- Versatile Connectivity: Offers a range of communication interfaces for seamless integration with various devices and systems.
- Cost-Effective: Provides a cost-effective solution for embedded control applications, balancing performance and cost.
- Compact Design: Enables compact system designs due to the high level of integration.
Additional Details
The TMP87CH47UG-5RE2 typically operates within a specific voltage range and temperature range, as defined in the datasheet. The microcontroller's architecture supports various addressing modes and instruction sets, optimized for control applications. The specific memory capacity (ROM and RAM) and number of I/O ports may vary depending on the specific configuration of the TMP87CH47UG series.