EN
  • EN
  • DE

AD1986AJCPZ-RL

Part No AD1986AJCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description AC ’97 and HD Audio SoundMAX Codec / General Purpose Audio Codec 2ADC / 6DAC Ch 48-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171058-AD1986AJCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Family Name AD1986A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1986AJCPZ-RL CAD Model

Description

The AD1986AJCPZ-RL is a superior sound chip from the renowned manufacturer, Analog Devices Inc., designed to enhance audio performance in a wide range of applications. This integrated circuit is part of the SoundMAX® line, which is well-known for delivering high-quality audio solutions that cater to the needs of both consumer and professional markets.

The AD1986AJCPZ-RL boasts an impressive array of features that make it an ideal choice for audio processing. It is equipped with a high-quality AC'97 2.3 compliant audio codec, ensuring compatibility with a multitude of audio systems and standards. This codec provides an exceptional audio experience with 20-bit conversion precision for both digital-to-analog (DAC) and analog-to-digital (ADC) conversions.

With its six-channel DAC output, the AD1986AJCPZ-RL is capable of delivering surround sound audio, making it perfect for immersive multimedia applications, gaming, and home theater systems. The device also supports multiple streaming, which allows for simultaneous audio streams to be processed, thereby enhancing the audio capabilities of the system it is integrated into.

The chip's low power consumption makes it a smart choice for portable and power-sensitive applications. Additionally, its small form-factor package, the 48-Lead LFCSP (7mm x 7mm), ensures that it can fit into compact systems without compromising on performance. The AD1986AJCPZ-RL also features a Powerdown mode, further contributing to energy efficiency when the audio system is not in use.

Analog Devices Inc. is known for its commitment to quality, and the AD1986AJCPZ-RL is no exception. It is designed to meet the rigorous demands of the modern audio environment, providing clear, crisp sound reproduction that can satisfy audiophiles and casual listeners alike. Whether it's for a high-end audio workstation, a laptop, or a sophisticated sound system, the AD1986AJCPZ-RL delivers unparalleled audio fidelity that enhances any audio experience.

In conclusion, the AD1986AJCPZ-RL from Analog Devices Inc. represents a blend of performance, efficiency, and quality, making it a top-tier choice for any application requiring superior sound reproduction.

You May Also Be Interested in

ams
Lowest to $3.2271
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2687
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5350 $58.8150
22+ $5.3627 $117.9794
34+ $5.1940 $176.5960
46+ $5.0266 $231.2236
60+ $4.8591 $291.5460
80+ $4.3567 $348.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess