EN
  • EN
  • DE

TMP86F809NG(CZHZ)

Part No TMP86F809NG(CZHZ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009890-TMP86F809NG(CZHZ)
Categories Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP86F809NG(CZHZ) CAD Model

Description

The TMP86F809NG(CZHZ) is an 8-bit microcontroller manufactured by Toshiba Semiconductor and Storage. It's part of the TLCS-870/C series and is designed for a wide range of embedded control applications. This microcontroller combines a CPU core, memory, and various peripheral functions on a single chip.

Applications:

  • Consumer electronics (remote controls, small appliances)
  • Industrial control systems (motor control, sensor interfaces)
  • Automotive applications (dashboard controls, lighting)
  • Security systems (alarm panels, access control)
  • Office automation (printers, fax machines)

Features:

  • 8-bit TLCS-870/C CPU core
  • 8KB Flash memory for program storage
  • 256 bytes of RAM for data storage
  • 16 I/O pins for interfacing with external devices
  • 8-bit timer/counter
  • Serial communication interface (UART)
  • Watchdog timer

Benefits:

  • Cost-effective solution for embedded control applications
  • Easy to program and use due to the well-documented TLCS-870/C architecture
  • Small package size allows for use in space-constrained applications
  • Integrated peripherals reduce the need for external components
  • Reliable operation due to the built-in watchdog timer

Technical Specifications:

The TMP86F809NG(CZHZ) operates at a clock frequency of up to 12 MHz. It supports a wide operating voltage range, typically between 2.7V and 5.5V. The device features a variety of interrupt sources, allowing for real-time control applications. The built-in UART facilitates serial communication with other devices. The microcontroller is available in a small outline package (SOP). The on-chip flash memory can be reprogrammed multiple times, making it suitable for firmware updates. It also includes power-saving modes to reduce power consumption in battery-powered applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess