EN
  • EN
  • DE

TMP86F808DMG

Part No TMP86F808DMG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS 8-BIT MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270869-TMP86F808DMG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86F808DMG CAD Model

Description

The TMP86F808DMG is an 8-bit microcontroller manufactured by Toshiba Semiconductor and Storage. It's part of the TLCS-870/C1 series and is designed for use in various embedded control applications.

Applications:

  • Consumer Electronics: Used in appliances like washing machines, refrigerators, and microwave ovens.
  • Motor Control: Suitable for controlling small motors in various applications, such as fan control and robotics.
  • Security Systems: Can be implemented in security systems for functions like alarm control and sensor monitoring.
  • Industrial Control: Used in industrial control applications requiring basic control functionality.

Features:

  • 8-bit CPU: Features an 8-bit central processing unit (CPU) for processing instructions and data.
  • On-Chip Flash Memory: Includes on-chip flash memory for program storage, allowing for easy reprogramming.
  • On-Chip RAM: Contains on-chip RAM for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control and event counting.
  • Serial Communication Interfaces: Supports serial communication protocols like UART (Universal Asynchronous Receiver/Transmitter) and I2C for communication with other devices.
  • I/O Ports: Provides a number of input/output (I/O) ports for interfacing with external devices and sensors.
  • A/D Converter: Integrated Analog-to-Digital converter.

Benefits:

  • Versatile Functionality: The combination of CPU, memory, timers, and communication interfaces makes it suitable for a wide range of applications.
  • Easy Reprogramming: The on-chip flash memory allows for easy reprogramming, simplifying firmware updates.
  • Integrated Peripherals: The integrated peripherals reduce the need for external components, simplifying circuit design.

Additional Details:

The TMP86F808DMG typically operates with a crystal oscillator to provide a stable clock signal. The operating voltage range and power consumption characteristics vary depending on the operating conditions. Programming is generally done using assembly language or C, and development tools are available from Toshiba. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3643 $59.1075
60+ $1.9404 $116.4240
93+ $1.8792 $174.7656
127+ $1.8191 $231.0257
165+ $1.7579 $290.0535
220+ $1.5766 $346.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess