EN
  • EN
  • DE

TMP86CH47IUG-7FJ7

Part No TMP86CH47IUG-7FJ7
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218633-TMP86CH47IUG-7FJ7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86CH47IUG-7FJ7 CAD Model

Description

The TMP86CH47IUG-7FJ7 is a microcontroller manufactured by Toshiba Semiconductor and Storage. Part of the TMP86CH series, it's engineered to deliver a balance of performance, features, and cost-effectiveness, making it suitable for a variety of embedded control applications.

Applications

  • Consumer Electronics: Utilized in remote controls, toys, and other consumer devices.
  • Industrial Control: Employed in basic industrial automation systems for controlling motors, sensors, and actuators.
  • Home Appliances: Integrated into various home appliances, such as washing machines, microwave ovens, and refrigerators.
  • Automotive Applications: Used in automotive electronics for functions like dashboard controls and simple engine management.

Features

  • 8-Bit Microcontroller: Based on the 8051 core, providing a well-established and widely understood architecture.
  • On-Chip Memory: Includes both ROM for storing program code and RAM for data storage, with specific sizes varying by model.
  • I/O Ports: Offers a range of programmable input/output ports for interfacing with external components.
  • Timers and Counters: Equipped with timers and counters for timing control, pulse generation, and event counting.
  • Serial Communication: Supports serial communication protocols such as UART for data transfer and communication with other devices.
  • Interrupt Handling: Features an interrupt controller that enables handling of both internal and external interrupts.

Benefits

  • Cost-Effective Solution: Offers a competitive price point for embedded control applications.
  • Versatile Design: Suitable for various applications with different requirements.
  • Reliable Performance: Manufactured by Toshiba, ensuring a high level of reliability and quality.
  • Easy to Program: Uses the standard 8051 instruction set, simplifying the programming and debugging process.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, thereby reducing overall system cost and complexity.

The TMP86CH47IUG-7FJ7 typically operates within a voltage range of 3V to 5V, accommodating various power supply options. Its operating temperature range is designed to meet the requirements of consumer and industrial applications. Common package options include DIP (Dual In-line Package) and surface-mount packages to suit different PCB designs. The microcontroller's internal oscillator provides a stable clock source, and it often incorporates power-saving modes to reduce energy consumption in battery-powered applications. The combination of essential features and a robust design makes the TMP86CH47IUG-7FJ7 a solid choice for a broad spectrum of embedded control tasks.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess