EN
  • EN
  • DE

TMP86CH29BUG-6HC5

Part No TMP86CH29BUG-6HC5
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case QFP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757562-TMP86CH29BUG-6HC5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP86CH29BUG-6HC5 CAD Model

Description

The TMP86CH29BUG-6HC5 is an 8-bit microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the 86CH29 series, designed for a wide range of embedded control applications. Microcontrollers integrate a CPU, memory, and peripherals on a single chip, making them ideal for controlling electronic devices.

Applications:

  • Consumer Electronics: In remote controls, appliances, and toys.
  • Industrial Control: Used in motor control, sensor monitoring, and process automation.
  • Automotive Applications: In dashboard displays, lighting control, and body electronics.
  • Home Automation: In smart thermostats, lighting systems, and security devices.
  • Medical Devices: In portable medical equipment and patient monitoring systems.

Features:

  • 8-Bit CPU Core: Provides sufficient processing power for many embedded applications.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers and Counters: For timing events and generating PWM signals.
  • Serial Communication Interfaces: UART, SPI, and I2C for communicating with other devices.
  • Analog-to-Digital Converter (ADC): For converting analog signals to digital values.
  • Input/Output (I/O) Ports: For connecting to external devices.

Benefits:

  • Versatile Control Solution: Suitable for a wide range of embedded applications.
  • Integrated Functionality: Reduces component count and simplifies system design.
  • Flexible Communication: Enables communication with a variety of external devices.
  • Precise Timing: Timers and counters provide accurate timing capabilities.
  • Analog Signal Processing: ADC allows for the processing of analog sensor signals.

Technical Specifications: The TMP86CH29BUG-6HC5 typically operates at a clock frequency in the MHz range. It has a specific amount of Flash memory and RAM (refer to the official Toshiba datasheet for exact values). The number of I/O pins and the ADC resolution are also key specifications. The datasheet provides detailed information on the microcontroller's electrical characteristics, pinout, and programming instructions.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7974 $62.3792
19+ $6.3975 $121.5525
28+ $6.1977 $173.5356
39+ $5.9979 $233.9181
50+ $5.7981 $289.9050
67+ $5.1987 $348.3129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,860 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess