EN
  • EN
  • DE

TMP86CH21UG-5CR4

Part No TMP86CH21UG-5CR4
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218628-TMP86CH21UG-5CR4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86CH21UG-5CR4 CAD Model

Description

The TMP86CH21UG-5CR4 is a microcontroller from Toshiba Semiconductor and Storage. As part of the TMP86CH series, it's designed to offer a balance between performance and low power consumption, making it suitable for a variety of embedded applications.

Applications

  • Remote Controls: Commonly used in remote control devices for televisions and other appliances.
  • Home Automation: Integrated into systems controlling lighting, thermostats, and security.
  • Small Appliances: Found in devices such as coffee makers, toasters, and other kitchen appliances.
  • Toys and Games: Used in electronic toys and gaming devices for interactive features.

Features

  • 8-Bit Microcontroller: Based on the 8051 core, providing a simple and efficient processing solution.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • On-Chip Memory: Includes ROM for program storage and RAM for data processing, with specific capacities varying.
  • I/O Ports: Offers multiple programmable input/output ports for interfacing with various external devices.
  • Timers and Counters: Features built-in timers and counters for precise timing and control functions.
  • Serial Communication: Supports UART for serial communication, allowing data transfer with other devices.
  • Interrupt Capability: Equipped with an interrupt controller for real-time event handling.

Benefits

  • Efficient Power Usage: Optimized for low power applications, reducing energy consumption.
  • Versatile Functionality: Suitable for a broad range of embedded control tasks.
  • Reliable Performance: Manufactured by Toshiba, ensuring high reliability and quality.
  • Easy Programming: Utilizes the widely-used 8051 instruction set, simplifying development and debugging.
  • Integrated Design: On-chip peripherals minimize the need for external components, saving space and cost.

The TMP86CH21UG-5CR4 is typically designed to operate at a voltage range of around 3V to 5V, making it compatible with many common power sources. Its operating temperature range is suitable for consumer and light industrial environments. It often comes in a small form-factor package such as a QFP (Quad Flat Package), which is suitable for compact designs. The internal oscillator provides a stable clock source, and power-saving modes are included to further reduce power consumption. Its combination of low power consumption and comprehensive features makes the TMP86CH21UG-5CR4 a good choice for battery-powered and energy-conscious embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess