EN
  • EN
  • DE

SI2136-B30-GM

Part No SI2136-B30-GM
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Video Processing
Description IC VIDEO TUNER 32QFN / Video Tuner IC GPIO NTSC, PAL, SECAM 32-QFN (5x5) Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Obsolete
Function Tuner
Applications Professional Video
Standards NTSC, PAL, SECAM
Control Interface GPIO
Voltage - Supply 1.8V, 3.3V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SI2136
Standard Package 490 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933398-SI2136-B30-GM
Ultra Librarian 3D Model Ultra Librarian SI2136-B30-GM CAD Model

Description

The 933398-SI2136-B30-GM is a linear video processing integrated circuit (IC) designed for professional video applications.

  • Voltage Supply: 1.8V and 3.3V
  • Package: 32-VFQFN exposed pad
  • Mounting: Surface mount installation
  • Standards Supported: NTSC, PAL, and SECAM
  • Status: Obsolete
  • Control Interface: GPIO
  • Standard Package Size: 490 pcs

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess