EN
  • EN
  • DE

TMP82C53AP-2

Part No TMP82C53AP-2
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027027-TMP82C53AP-2
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP82C53AP-2 CAD Model

Description

The TMP82C53AP-2 is a Programmable Interval Timer (PIT) from Toshiba Semiconductor and Storage. It is a versatile peripheral device designed to perform timing and counting functions in microprocessor-based systems. The device contains three independent 16-bit counters, each of which can be programmed to operate in various modes, making it suitable for a wide array of applications requiring precise timing and control.

Applications:

      
  • Frequency generation: Used to generate precise frequencies for various system components.
  •   
  • Event counting: Can count external events, useful in industrial automation and control systems.
  •   
  • Real-time clock (RTC) functionality: Provides timing signals for real-time keeping.
  •   
  • Interrupt generation: Generates interrupts at programmable intervals.
  •   
  • Waveform generation: Creates complex waveforms for testing or control purposes.

Features:

      
  • Three independent 16-bit counters: Allows for simultaneous timing of multiple events.
  •   
  • Six programmable operating modes: Offers flexibility in configuring the counters for specific tasks.
  •   
  • Binary or BCD counting: Supports both binary and BCD counting formats.
  •   
  • Read-back capability: Enables reading the current count value without interrupting the counting process.
  •   
  • Programmable output polarity: Configures the polarity of the output signals.
  •   
  • Single 5V power supply: Operates from a single 5V power supply for ease of integration.

Benefits:

      
  • Precise timing and control: Enables accurate timing and control in embedded systems.
  •   
  • Versatile functionality: Can be used in a wide range of applications due to its programmable modes.
  •   
  • Reduced system complexity: Integrates timing functions into a single chip, reducing the need for discrete components.
  •   
  • Improved system performance: Allows for efficient management of timing-related tasks.
  •   
  • Cost-effective solution: Provides a cost-effective solution for timing and counting applications.

Additional Details:

The TMP82C53AP-2 is typically interfaced with a microprocessor via an 8-bit data bus and control signals. It requires programming through its control registers to configure the operating mode, counting format, and other parameters. The device is available in a DIP package, facilitating easy prototyping and integration into existing systems. Its robust design and reliable performance make it a suitable choice for industrial, commercial, and consumer electronics applications requiring precise and programmable timing capabilities.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess