The TMP82C37BM-8 is a CMOS programmable direct memory access (DMA) controller manufactured by Toshiba. It facilitates high-speed data transfer between memory and peripheral devices without constant CPU intervention, improving system performance.
Applications
- Disk controllers
- Graphics cards
- High-speed data acquisition systems
- Network interfaces
- Industrial control systems
Features
- Four independent DMA channels
- Supports memory-to-memory, memory-to-I/O, and I/O-to-memory transfers
- Programmable transfer modes: single transfer, block transfer, demand transfer, cascade transfer
- Auto-initialization capability
- Terminal count output
- Cascade mode capability for expanding DMA channels
- CMOS technology for low power consumption
Benefits
- Enhances system performance by offloading data transfer tasks from the CPU.
- Enables high-speed data transfer between memory and peripherals.
- Reduces CPU overhead, allowing it to focus on other tasks.
- Provides flexible DMA control with programmable transfer modes.
- Conserves power with CMOS technology, suitable for embedded applications.
Additional Details
The TMP82C37BM-8 operates from a single +5V power supply. It supports various transfer modes, including single transfer (one byte at a time), block transfer (multiple bytes in a continuous block), demand transfer (transfer on request from the peripheral), and cascade transfer (linking multiple DMA controllers for expanded channel capacity). The auto-initialization feature allows the DMA controller to automatically reload the starting address and byte count after a transfer is complete. The terminal count (TC) output signals the end of a DMA transfer. Cascade mode allows multiple DMA controllers to be connected to provide additional DMA channels. The -8 likely signifies speed grade of the device. Using the corresponding datasheet from Toshiba is key for proper design implementation.