EN
  • EN
  • DE

TMP8251AP

Part No TMP8251AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description ROGRAMMABL COMMUNICATION INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270858-TMP8251AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP8251AP CAD Model

Description

The TMP8251AP is a programmable peripheral interface (PPI) device manufactured by Toshiba. It is designed to interface microprocessors with external peripherals, providing a versatile and configurable solution for input/output (I/O) control. The device essentially expands the I/O capabilities of a microprocessor system, allowing it to communicate with a wider range of devices.

Applications

  • Industrial Control Systems: Interfacing microprocessors with sensors, actuators, and other industrial equipment.
  • Data Acquisition Systems: Connecting microprocessors to analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for data collection and control.
  • Robotics: Controlling motors, sensors, and other components in robotic systems.
  • Instrumentation: Interfacing with displays, keyboards, and other user interface elements.
  • Embedded Systems: Providing I/O functionality in a variety of embedded applications.

Features

  • Programmable I/O Ports: Offers multiple programmable I/O ports that can be configured as inputs or outputs.
  • Bit Set/Reset Capability: Allows individual bits within the I/O ports to be set or reset.
  • Interrupt Handling: Supports interrupt generation for asynchronous event handling.
  • Simple Interface: Easy to interface with a wide range of microprocessors.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • Multiple Operating Modes: Configurable for different operating modes to suit various application requirements.

Benefits

  • Increased I/O Capacity: Expands the I/O capabilities of a microprocessor system.
  • Flexibility: Programmable I/O ports provide flexibility in interfacing with different peripherals.
  • Simplified Design: Reduces the complexity of interfacing with peripherals.
  • Cost-Effective: Provides a cost-effective solution for I/O expansion.
  • Improved System Performance: Enables efficient communication between the microprocessor and peripherals.
  • Reduced Development Time: Simplifies the design and development process.

Additional Details

The TMP8251AP typically comes in a DIP (Dual In-line Package). It operates on a 5V power supply. The device has a control register that allows the user to program the operating mode of each I/O port. The interrupt request output can be used to signal the microprocessor when an external event occurs. The device is designed for use in a wide range of applications where flexible and programmable I/O is required. It's an older part, but still relevant in legacy systems and educational settings.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess