The TMP68HC000P-12 is a 16-bit microprocessor manufactured by Toshiba Semiconductor and Storage. It is part of the Motorola 68000 family, popular for its versatile architecture and use in embedded and general-purpose computing.
Applications
- Industrial automation systems
- Embedded control systems
- Medical instrumentation
- Networking equipment
- Early computer workstations
Features
- 16-bit data bus and 24-bit address bus
- 12 MHz clock speed
- Comprehensive instruction set
- Multiple addressing modes for flexible memory access
- Interrupt handling capabilities for real-time responsiveness
- On-chip timers and counters for timing and control functions
- Low power consumption for efficient operation
- Non-multiplexed address and data buses simplify system design
Benefits
- Efficient data processing through its 16-bit architecture.
- Large memory addressing capability with the 24-bit address bus.
- Versatile use in a variety of applications due to its flexible instruction set.
- Simplified integration with peripheral devices.
- Real-time operation through efficient interrupt handling.
- Cost-effective solution for various embedded control and automation applications.
- Reduced power consumption allows for use in portable devices.
- Simplified system design due to non-multiplexed buses.
Additional Details
The TMP68HC000P-12 operates at a clock frequency of 12 MHz. It typically requires a 5V power supply and is commonly available in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The architecture supports both user and supervisor modes, enhancing system security and integrity. This microprocessor is suitable for a wide range of embedded applications requiring moderate processing power with low power consumption. Its extensive feature set and ease of integration make it a popular choice for embedded system designers.