EN
  • EN
  • DE

TMP68000P-10

Part No TMP68000P-10
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372785-TMP68000P-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP68000P-10 CAD Model

Description

The TMP68000P-10 is a 16-bit microprocessor from Toshiba, part of the Motorola 68000 family. This processor, designated with a -10 suffix, indicates a clock speed of 10MHz. It was widely used in early personal computers, workstations, and embedded systems.

Applications

  • Early Personal Computers: Used in systems like the Apple Macintosh and Atari ST.
  • Workstations: Found in early Sun Microsystems workstations.
  • Laser Printers: Used as a controller in laser printers for processing print jobs.
  • Industrial Control Systems: Utilized in various industrial automation and control equipment.
  • Arcade Games: Employed in arcade game systems for game logic and processing.

Features

  • 16-bit Data Bus: Supports 16-bit data operations and transfers.
  • 24-bit Address Bus: Provides a 16MB addressable memory space.
  • 10 MHz Clock Speed: Operates at a clock frequency of 10 MHz.
  • General-Purpose Registers: Features eight data registers (D0-D7) and nine address registers (A0-A7, SP).
  • Supervisor and User Modes: Supports two operating modes for system security and memory protection.
  • 14 Addressing Modes: Offers a wide range of addressing modes for efficient memory access.
  • Vectored Interrupts: Supports vectored interrupts for fast and efficient interrupt handling.
  • Non-Multiplexed Address and Data Buses: Simplifies memory interface design.

Benefits

  • Versatile Architecture: Suitable for a wide range of applications due to its flexible architecture.
  • Large Addressable Memory Space: Provides ample memory space for complex applications.
  • Efficient Instruction Set: Offers a rich instruction set for efficient programming.
  • Simplified System Design: The non-multiplexed buses simplify memory interface design.
  • Real-Time Performance: Supports vectored interrupts for real-time applications.
  • Widely Supported: Benefit from extensive documentation, tools, and community support due to its widespread adoption.

Additional Details

The TMP68000P-10 typically comes in a 64-pin DIP (Dual In-line Package). It requires a single 5V power supply. It uses a linear address space. The processor's architecture allows for efficient handling of complex algorithms and data structures. Its performance characteristics made it popular in the 1980s for applications requiring significant processing power. This specific Toshiba variant is functionally equivalent to the Motorola version but manufactured by Toshiba. The instruction set includes arithmetic, logical, and control instructions, offering developers a comprehensive set of tools for software development. Furthermore, the processor is capable of both byte and word operations.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess