EN
  • EN
  • DE

TMP4003

Part No TMP4003
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986636-TMP4003
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP4003 CAD Model

Description

The TMP4003 is a remote temperature sensor manufactured by Toshiba Semiconductor and Storage. It is designed to accurately measure the temperature of a remote diode, such as a transistor or diode-connected transistor, and provide the temperature reading via a digital interface. The TMP4003 is commonly used in various electronic systems to monitor and manage temperature, ensuring reliable operation and preventing overheating.

Applications:

  • Computer systems: Monitors CPU and GPU temperatures in desktop and laptop computers.
  • Server systems: Tracks temperature of processors and other critical components in servers.
  • Power supplies: Measures the temperature of power transistors and other heat-generating components in power supplies.
  • Industrial equipment: Monitors temperature in industrial control systems and machinery.
  • Automotive electronics: Used in automotive ECUs to monitor temperature and prevent overheating.

Features:

  • Remote temperature sensing: Measures the temperature of a remote diode or transistor.
  • High accuracy: Provides accurate temperature readings.
  • Digital interface: Communicates temperature data via I2C or SMBus interface.
  • Over-temperature alert: Generates an alert signal when the temperature exceeds a programmable threshold.
  • Low power consumption: Operates with low supply current, making it suitable for battery-powered applications.
  • Small size: Compact package allows for easy integration into space-constrained designs.

Benefits:

  • Improved system reliability: Prevents overheating and potential damage to sensitive components, improving the overall reliability of the system.
  • Enhanced performance: Allows for optimized thermal management, leading to improved system performance.
  • Reduced downtime: Prevents equipment failures due to overheating, minimizing downtime and maintenance costs.
  • Simplified design: Easy to integrate into existing circuit designs.
  • Cost-effective temperature monitoring: Provides a cost-effective solution for monitoring temperature in various applications.

Additional Details:

The TMP4003 typically has a temperature accuracy of ±1°C. It supports both I2C and SMBus interfaces for communication. The device features an over-temperature alert output that can be configured to trigger an interrupt. The operating voltage range is typically from 2.7V to 5.5V. The typical supply current is around 50 μA. The device is available in a small package, such as a QFN or SOT package.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess