EN
  • EN
  • DE

TMP19A70CYFG-6NC1

Part No TMP19A70CYFG-6NC1
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description TX19A TX19 Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218472-TMP19A70CYFG-6NC1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP19A70CYFG-6NC1 CAD Model

Description

The TMP19A70CYFG-6NC1 is an automotive-grade photocoupler from Toshiba Semiconductor and Storage. It's designed to provide galvanic isolation between high-voltage and low-voltage circuits, ensuring safety and reliable communication. This device incorporates an infrared emitting diode (IRED) on the input side and a high-gain, high-speed photodetector IC on the output side. The '-6NC1' suffix likely denotes a specific packaging or performance variant within the TMP19A70CYFG series.

Applications:

  • Automotive Inverters: Isolates gate driver circuits in automotive inverters, ensuring safe and reliable operation in electric and hybrid vehicles.
  • Battery Management Systems (BMS): Provides isolation for voltage and current sensing in BMS, protecting sensitive control circuitry from high-voltage battery packs.
  • On-Board Chargers (OBC): Used in OBC systems to isolate the AC power input from the DC charging circuitry, ensuring safe battery charging.
  • Isolated Power Supplies: Provides isolation between the primary and secondary sides of power supplies for safety and noise reduction.
  • Motor Control: Isolates control signals from power devices like IGBTs or MOSFETs in motor control applications.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation, protecting circuits from high-voltage transients and surges.
  • High Common-Mode Transient Immunity (CMTI): Resists false triggering caused by high-frequency noise and voltage spikes.
  • High-Speed Switching: Enables fast data transmission and control signals.
  • Compact Package: Designed for surface mounting, saving board space.
  • Wide Operating Temperature Range: Suitable for use in demanding automotive and industrial environments.
  • AEC-Q100 Qualified: Compliant with the Automotive Electronics Council's AEC-Q100 standard for reliability and robustness.

Benefits:

  • Enhanced Safety: Protects low-voltage control circuits from high-voltage damage.
  • Improved Reliability: Provides stable and reliable performance in harsh environments.
  • Reduced Noise: Minimizes noise coupling between circuits.
  • Simplified Design: Integrates key components for easier circuit implementation.
  • Cost-Effective: Offers a competitive solution for galvanic isolation needs.

Additional Details:

The TMP19A70CYFG-6NC1 is designed to meet strict automotive safety standards. The '6NC1' likely refers to specific reel size, taping, or other packaging characteristics specific to distribution or assembly requirements. Key parameters to consider include the current transfer ratio (CTR), which affects the efficiency of signal transfer, and the propagation delay, which affects the speed of communication. Datasheet provides details on the specific parameters for the '-6NC1' variant. Understanding these parameters is crucial for optimal system design.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess