EN
  • EN
  • DE

TMM27128AD-15

Part No TMM27128AD-15
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372444-TMM27128AD-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM27128AD-15 CAD Model

Description

The TMM27128AD-15 is a high-speed, 128K-bit (16,384 words x 8 bits) Erasable Programmable Read-Only Memory (EPROM) manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring non-volatile data storage with the ability to be reprogrammed. The -15 indicates an access time of 150ns.

Applications

  • Microcontroller Program Storage: Used for storing firmware and operating code in embedded systems.
  • Industrial Control Systems: Provides non-volatile memory for critical parameters and control sequences.
  • Instrumentation: Stores calibration data and program routines in test and measurement equipment.
  • Gaming Consoles: Used for storing game code and data.
  • Aerospace Systems: Employed in systems requiring reliable non-volatile memory storage.

Features

  • High Speed: 150ns access time ensures rapid data retrieval.
  • Erasable and Reprogrammable: Allows for in-circuit or off-circuit reprogramming using UV light.
  • Single 5V Power Supply: Simplifies system power requirements.
  • Fully Static Operation: Requires no clocks or refresh cycles.
  • Three-State Output: Provides for easy memory expansion.
  • TTL Compatible: Interfaces easily with standard TTL logic circuits.

Benefits

  • Fast Execution: The high access speed contributes to quick program execution and system responsiveness.
  • Design Flexibility: The ability to erase and reprogram facilitates design changes and upgrades.
  • Reduced System Cost: Single 5V power supply reduces the complexity and cost of power circuitry.
  • Easy Integration: TTL compatibility enables straightforward integration into existing systems.
  • Reliable Data Storage: Provides non-volatile storage, retaining data even when power is removed.

Additional Details

The TMM27128AD-15 typically comes in a 28-pin DIP (Dual In-line Package). It utilizes a standard EPROM programming algorithm. Erasing the EPROM is achieved by exposing the die to ultraviolet light through a transparent window on the package. Proper handling and electrostatic discharge (ESD) precautions are essential to prevent damage to the device. Its wide operating temperature range allows it to be used in a variety of environments. Consult the official Toshiba datasheet for detailed electrical characteristics, timing diagrams, and programming specifications.

You May Also Be Interested in

KEC
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess