The TLV-817-B is a red light emitting diode (LED) manufactured by Toshiba Semiconductor and Storage. It's a component designed for various indicator and display applications requiring a clear and bright red light source. This LED offers a reliable and energy-efficient solution for signaling, illumination, and visual indication needs.
Applications
- Indicator lights in electronic devices
- Backlighting for displays and keypads
- Automotive lighting applications (e.g., dashboard indicators)
- Traffic signals and signs
- Industrial control panels
- Consumer electronics (e.g., remote controls, appliances)
Features
- High luminous intensity for clear visibility
- Red light emission at a specific wavelength
- Low power consumption for energy efficiency
- Long lifespan for extended operational reliability
- Compact size for easy integration into various designs
- Durable construction for resistance to vibration and shock
Benefits
- Provides clear and easily visible indication
- Reduces energy costs due to low power consumption
- Minimizes maintenance requirements due to long lifespan
- Enables compact and lightweight designs
- Withstands harsh environmental conditions
- Enhances safety by providing reliable visual signals
Additional Details
The TLV-817-B typically operates with a forward voltage of approximately 1.8 to 2.2 volts and a forward current of around 20 milliamperes. The specific luminous intensity varies depending on the manufacturer's specifications and the operating conditions. The LED is commonly packaged in a through-hole or surface-mount configuration for easy soldering onto printed circuit boards. The viewing angle of the emitted light is also a critical parameter to consider based on the application requirements. It is RoHS compliant, meaning it adheres to environmental regulations restricting the use of hazardous substances.
Datasheets should be consulted for specific values regarding forward voltage, current, luminous intensity and viewing angle for optimal and safe operation.