The TLRMV1034 is a red SMD LED manufactured by Toshiba Semiconductor and Storage. This LED is designed for surface mounting on printed circuit boards (PCBs), making it suitable for automated assembly processes. It is a compact and efficient light source ideal for a variety of indicator and display applications.
Applications:
- Indicator lights in consumer electronics (e.g., TVs, DVD players, remote controls).
- Backlighting for small LCD displays and keypads.
- Status indicators in industrial equipment and control panels.
- Automotive interior lighting and dashboard indicators.
- Medical devices requiring visual signaling.
Features:
- Surface Mount Device (SMD): Designed for automated assembly and reflow soldering.
- Red Light Emission: Produces a bright red light output.
- Compact Size: Small footprint for high-density PCB layouts.
- Low Power Consumption: Energy-efficient operation.
- Long Lifespan: Reliable performance over extended periods.
- RoHS Compliant: Environmentally friendly, free from hazardous substances.
Benefits:
- Easy Integration: Simplifies the manufacturing process due to its SMD design.
- Clear Visual Indication: Provides a readily visible red light output for status and alerts.
- Space Saving: Allows for compact and miniaturized product designs.
- Cost-Effective: Low power consumption and long lifespan reduce operating costs.
- Reliable Performance: Consistent light output and durability ensure long-term reliability.
Additional Details:
The TLRMV1034 typically features a specific wavelength range for its red light emission. The forward voltage and current characteristics are optimized for efficient performance. The package dimensions and soldering guidelines are available in the product datasheet, ensuring proper handling and assembly. Its robust design ensures that it can withstand the rigors of modern electronic manufacturing.
Further technical specifications, such as luminous intensity, viewing angle, and thermal resistance, can be found in the official Toshiba Semiconductor and Storage datasheet for the TLRMV1034.