EN
  • EN
  • DE

UPA1918TE-T1-AT

Part No UPA1918TE-T1-AT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389275-UPA1918TE-T1-AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1918TE-T1-AT CAD Model

Description

The UPA1918TE-T1-AT is a P-channel power MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for efficient switching and load management in various electronic applications. A defining feature is its low on-state resistance, which minimizes power losses and enhances overall efficiency. The compact package allows for space-saving designs, making it suitable for densely populated circuit boards.

Applications:

  • Power Management Systems: Used in DC-DC converters and voltage regulators to ensure efficient power conversion.
  • Load Switching: Well-suited for controlling diverse loads in electronic systems with minimal power dissipation.
  • Battery Management Systems: Integrated into battery charging and discharging circuits to optimize performance and extend battery life.
  • Portable Electronics: Employed in devices such as smartphones, tablets, and laptops where space and efficiency are critical.
  • LED Lighting: Utilized in LED drivers and control circuits to provide energy-efficient and reliable lighting solutions.

Features:

  • P-Channel MOSFET: Simplifies gate drive circuitry in certain circuit designs.
  • Low On-State Resistance (RDS(on)): Minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency switching applications.
  • Surface Mount Package: Allows for compact and space-saving designs, facilitating automated assembly.
  • RoHS Compliant: Adheres to environmental regulations, limiting the use of hazardous substances.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power losses, leading to enhanced energy efficiency and longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower power dissipation minimizes heat generation, improving overall system reliability.
  • Compact Design: Small package enables the development of smaller and more compact devices.
  • Enhanced Performance: High-speed switching contributes to improved dynamic performance and faster response times.
  • Environmental Responsibility: RoHS compliance ensures minimal environmental impact and promotes sustainable design practices.

Technical Specifications: The UPA1918TE-T1-AT is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM) ratings. The precise values are specified in the datasheet. Other important parameters include the gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss). Always consult the official Renesas Electronics America datasheet for detailed and accurate specifications for your specific application.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess