EN
  • EN
  • DE

TLP9121(MBJ-GBTL,F)

Part No TLP9121(MBJ-GBTL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370819-TLP9121(MBJ-GBTL,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP9121(MBJ-GBTL,F) CAD Model

Description

The TLP9121(MBJ-GBTL,F) is a sophisticated Solid State Relay (SSR) manufactured by Toshiba Semiconductor and Storage, engineered for diverse applications requiring precise and dependable switching. This SSR incorporates an advanced MOSFET output, offering substantial advantages over traditional electromechanical relays, notably in terms of longevity, switching speed, and diminished noise.

Applications

  • Industrial Automation: Employed within programmable logic controllers (PLCs) and various automated industrial equipment for effective load switching.
  • Building Management Systems: Utilized in HVAC systems, lighting control, and security setups for optimized electrical circuit management.
  • Medical Devices: Integrated into sensitive medical equipment where quiet and dependable switching is paramount, such as patient monitoring and diagnostic systems.
  • Power Regulation: Essential in power supply units to ensure efficient power distribution and management.
  • Motor Control Applications: Suited for managing small motors across a variety of applications.

Features

  • Elevated Isolation Capabilities: Provides high isolation voltage to ensure operational safety and prevent interference from electrical noise affecting control circuits.
  • High-Speed Switching: Delivers quick switching capabilities, improving the responsiveness of systems being controlled.
  • Minimal On-Resistance: Reduces power wastage and heat, enhancing energy efficiency and prolonging the product’s lifespan.
  • Surface Mount Design: The MBJ-GBTL,F package is tailored for surface mounting, supporting automated assembly processes and more compact designs.
  • Zero-Crossing Functionality: May include zero-crossing circuits to minimize inrush current and electrical disturbances.

Benefits

  • Superior Reliability: The solid-state structure eliminates mechanical wear, leading to significantly increased reliability and longevity compared to electromechanical relays.
  • Reduced Operational Noise: Operates quietly, making it ideal for sensitive environments such as hospitals and offices.
  • Enhanced Energy Conservation: Lower on-resistance results in less power loss, contributing to lower energy consumption and less heat.
  • Compact Form Factor: The surface mount package supports the design of smaller, more efficient devices, optimizing board space.
  • Simplified System Integration: Designed for easy integration with various control signals, simplifying setup in existing systems.

Additional Details

The TLP9121(MBJ-GBTL,F) generally supports an input voltage range suitable for typical logic applications. Its output is designed to handle specific currents and voltages, making it versatile for different types of electrical loads. This device adheres to stringent safety standards, guaranteeing safe usage in challenging conditions. Its durable design and advanced technology ensure it performs reliably in critical applications.

You May Also Be Interested in

NVIDIA
Lowest to $6.5292
Broadcom Limited
Lowest to $8.2363
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2405 $62.0250
115+ $1.0187 $117.1505
180+ $0.9864 $177.5520
245+ $0.9552 $234.0240
315+ $0.9228 $290.6820
420+ $0.8270 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess