EN
  • EN
  • DE

TLP785F(D4GRT7F(C

Part No TLP785F(D4GRT7F(C
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Photo Transistors Optically Coupled to Gallium Arsenide Infrared Emitting Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 975926-TLP785F(D4GRT7F(C
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP785F(D4GRT7F(C CAD Model

Description

The TLP785F(D4GRT7F(C is a high-speed optocoupler manufactured by Toshiba Semiconductor and Storage. This device is designed for isolating digital signals between circuits with different voltage levels or ground potentials. The optocoupler consists of an LED and a phototransistor, providing galvanic isolation and preventing noise from propagating between circuits. The 'F' in the part number indicates a high-speed version, and the remaining characters likely represent specific packaging or performance characteristics.

Applications

  • Microprocessor system interfaces
  • Programmable logic controllers (PLCs)
  • Industrial control systems
  • Power supply control circuits
  • Digital signal isolation

Features

  • High-speed switching
  • High isolation voltage
  • Low input current
  • Compact package
  • RoHS compliant

Benefits

  • Galvanic isolation between circuits
  • Noise immunity
  • Prevention of ground loops
  • Simplified circuit design
  • Improved system reliability

Additional Details

The TLP785F(D4GRT7F(C optocoupler provides a high level of isolation between the input and output circuits, protecting sensitive components from voltage transients and noise. The high-speed switching characteristics make it suitable for applications requiring fast data transmission. The low input current reduces the power consumption of the driving circuit. The compact package saves board space and simplifies assembly.

The isolation voltage is a critical parameter for optocouplers. Ensure that the TLP785F(D4GRT7F(C) meets the required isolation voltage for the application. The current transfer ratio (CTR) is another important parameter that determines the output current for a given input current. The Toshiba datasheet provides detailed information on the device's electrical characteristics, timing parameters, and application circuits. Proper external components, such as resistors, should be used to limit the input current and provide appropriate biasing for the phototransistor.

The TLP785F(D4GRT7F(C) is a reliable and versatile optocoupler that can be used in a wide range of applications requiring galvanic isolation. Its high speed, high isolation voltage, and compact package make it a popular choice for designers.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
LSI Computer Systems
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1453 $50.1285
840+ $0.1193 $100.2120
1,300+ $0.1155 $150.1500
1,790+ $0.1118 $200.1220
2,315+ $0.1081 $250.2515
3,100+ $0.0969 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess