The TLP785(BLL-TP6F) is a high-speed transistor output optocoupler manufactured by Toshiba Semiconductor and Storage. It provides galvanic isolation between the input and output circuits while transferring digital signals. This optocoupler is designed for applications requiring high isolation voltage, fast switching speeds, and high current transfer ratios.
Applications
- Programmable Logic Controllers (PLCs): Input/output isolation for PLC systems.
- Inverters: Feedback control isolation in inverter circuits.
- Switch Mode Power Supplies (SMPS): Isolation in SMPS circuits.
- Communication Interfaces: Isolating digital communication lines such as RS-232, RS-485.
- Microprocessor Input/Output: Isolating microprocessor I/O lines.
Features
- Transistor Output: Features a transistor output for easy interfacing with digital circuits.
- High Isolation Voltage: Offers a high isolation voltage for safety and noise immunity.
- High Current Transfer Ratio (CTR): Provides a high current transfer ratio for efficient signal transfer.
- Fast Switching Speed: Enables high-speed data transmission.
- Low Input Current: Requires low input current for compatibility with various logic families.
- Compact Package: Available in a small surface-mount package, saving board space.
Benefits
- Galvanic Isolation: Provides electrical isolation for safety and noise immunity.
- Efficient Signal Transfer: High CTR ensures efficient signal transfer between isolated circuits.
- High-Speed Communication: Fast switching speed enables high-speed data transmission.
- Simplified System Design: Low input current simplifies interfacing with various logic circuits.
Additional Details
The TLP785(BLL-TP6F) typically requires an external pull-up resistor on the output transistor. The value of this resistor depends on the supply voltage and desired switching speed. The input LED typically requires a series resistor to limit the current. The datasheet provides detailed information on recommended operating conditions, electrical characteristics, and timing diagrams. This optocoupler provides excellent isolation and performance for various industrial and commercial applications.