EN
  • EN
  • DE

TLP781F(BL

Part No TLP781F(BL
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840605-TLP781F(BL
Ultra Librarian 3D Model Ultra Librarian TLP781F(BL CAD Model

Description

The TLP781F(BL is a small outline photocoupler from Toshiba Semiconductor and Storage, designed for applications requiring galvanic isolation. It consists of a gallium arsenide (GaAs) infrared emitting diode coupled with a silicon phototransistor. The 'F' designation often indicates enhanced performance characteristics compared to the standard TLP781. This device provides a compact and reliable solution for isolating control circuits from high-voltage or noisy environments.

Applications

  • Programmable Logic Controllers (PLCs): Isolates I/O modules from the central processing unit, protecting sensitive control circuitry.
  • Microcontroller Interfaces: Provides electrical isolation between a microcontroller and external peripherals, enhancing system reliability.
  • Switch Mode Power Supplies (SMPS): Offers feedback isolation in SMPS circuits, ensuring safe and stable operation.
  • General Purpose Isolation: Suitable for isolating low-voltage circuits from high-voltage or noisy environments.
  • Industrial Control Systems: Isolates sensors, actuators, and other components in industrial automation applications.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating for enhanced safety and reliability.
  • Compact SO Package: Small outline package saves valuable board space.
  • Improved CTR Linearity: Enhanced current transfer ratio (CTR) linearity over a wide operating range.
  • High Collector-Emitter Voltage: Allows for higher voltage operation on the output side.
  • Pb-Free: RoHS compliant, ensuring environmental friendliness.

Benefits

  • Enhanced System Safety: Galvanic isolation provides a crucial safety barrier, protecting against electrical shock.
  • Improved Noise Immunity: Isolates sensitive circuits from noise and transients, enhancing system stability.
  • Simplified Design: Reduces the need for complex level-shifting circuits.
  • Space-Saving Solution: The compact SO package allows for denser board layouts.
  • Reliable Performance: Consistent performance due to improved CTR linearity.

Additional Details

The TLP781F(BL features a specific current transfer ratio (CTR), which varies based on product marking. It operates with a low input current. The device's SO package is designed for surface mount technology. It meets industry safety standards and offers basic insulation. The isolation voltage rating is substantial, making it suitable for various industrial and commercial applications. It also possesses excellent common-mode transient immunity.

You May Also Be Interested in

Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6369 $61.0952
19+ $6.2659 $119.0521
29+ $6.0695 $176.0155
40+ $5.8743 $234.9720
51+ $5.6780 $289.5780
69+ $5.0912 $351.2928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess