EN
  • EN
  • DE

TLP747G

Part No TLP747G
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description GaAs Ired & Photo-Thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370743-TLP747G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP747G CAD Model

Description

The TLP747G is a photocoupler from Toshiba Semiconductor and Storage. This device is used for electrical isolation between circuits. The 'G' suffix typically denotes that it is a lead-free, RoHS compliant part.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between the control system and the field devices, protecting against voltage surges and electrical noise.
  • Inverters: Used to isolate the control circuitry from the high-voltage power switching circuits.
  • AC Servo Drives: Isolates encoder feedback signals, enhancing system stability and reducing noise.
  • Switching Power Supplies: Provides feedback isolation, allowing for accurate control of the output voltage and current.
  • Factory Automation Equipment: Protects control systems from electrical disturbances in industrial environments.
  • Microcontroller Interfaces: Offers electrical isolation when interfacing microcontrollers with external devices.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Current Transfer Ratio (CTR): Specified CTR ensures efficient signal transfer.
  • Compact Package: Offers a space-saving design for high-density mounting.
  • Operating Temperature Range: Operates reliably over a wide temperature range.
  • RoHS Compliant: Lead-free and compliant with the Restriction of Hazardous Substances directive.
  • Phototransistor Output: Provides a transistor output for driving various loads.

Benefits

  • Enhanced Safety: Protects sensitive control circuits from hazardous voltages.
  • Improved System Reliability: Isolates noisy or potentially damaging signals from the control circuitry.
  • Simplified Circuit Design: Simplifies interfacing between different voltage levels and circuit types.
  • Space Saving: The compact package makes it suitable for applications where board space is limited.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Noise Reduction: Prevents noise from propagating between isolated circuit sections.

Additional Details

The TLP747G is designed to meet international safety standards. The Current Transfer Ratio (CTR) is an important specification as it determines the output current for a given input current. The 'G' suffix indicates it is RoHS compliant and lead-free. Refer to the datasheet for complete specifications including isolation voltage, CTR range, operating temperature, and package dimensions. It's likely a through-hole device.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess