EN
  • EN
  • DE

TLP733F

Part No TLP733F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description GaAs Ired & Photo-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370732-TLP733F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP733F CAD Model

Description

The TLP733F is a photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor, providing electrical isolation between input and output circuits. The 'F' suffix typically indicates enhanced performance characteristics or a specific package variation compared to a base model TLP733.

Applications

  • Industrial Control Systems: Provides isolation in programmable logic controllers (PLCs), motor drives, and other industrial control equipment.
  • Power Supplies: Used for feedback control and safety isolation in switching power supplies.
  • Measurement Equipment: Isolates sensitive measurement circuits from high-voltage or noisy environments.
  • Communication Equipment: Isolates data lines to prevent ground loops and improve signal integrity.
  • General Purpose Isolation: Used in various electronic circuits requiring electrical isolation.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation, typically 3750 Vrms or higher.
  • Wide Operating Temperature Range: Suitable for use in a broad range of operating temperatures.
  • Fast Switching Speed: Enables high-speed data transmission and control signal isolation.
  • Small Outline Package (SOP): Provides a compact footprint for space-saving PCB layouts.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output, ensuring adequate signal strength.

Benefits

  • Enhanced Safety: Provides reliable electrical isolation, enhancing safety in high-voltage applications.
  • Improved Noise Immunity: Isolates circuits to reduce noise and interference, improving signal integrity.
  • Increased System Reliability: Protects sensitive circuits from voltage spikes and surges, increasing overall system reliability.
  • Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Space Saving: Compact package allows for efficient use of PCB space.

Additional Details

The TLP733F is designed to meet industry standards for safety and performance. Always refer to the Toshiba datasheet for comprehensive electrical characteristics, application notes, and recommended operating conditions. The specific features and benefits may vary depending on the exact variant of the TLP733F. Proper selection of external components, such as resistors, is crucial for optimizing performance based on specific application requirements.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess