EN
  • EN
  • DE

TLP647G

Part No TLP647G
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007554-TLP647G
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP647G CAD Model

Description

The TLP647G is a high-speed photocoupler from Toshiba, designed for isolating circuits while providing reliable signal transfer. It features a gallium arsenide infrared emitting diode (IRED) as the input stage and a phototransistor as the output stage. This configuration enables the device to electrically isolate the input and output sides, protecting sensitive control circuits from voltage spikes and noise. The TLP647G comes in a small outline package, making it suitable for high-density mounting applications.

Applications

      
  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  •   
  • Inverter Circuits: Protecting control circuitry from high voltage.
  •   
  • Switching Power Supplies: Providing feedback isolation.
  •   
  • Factory Automation Equipment: Isolating control signals in industrial environments.
  •   
  • Motor Control Circuits: Ensuring safe operation and preventing damage from motor back EMF.

Features

      
  • High Isolation Voltage: Offers significant electrical isolation between input and output.
  •   
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with minimal current loss.
  •   
  • Fast Switching Speed: Ensures quick response times in high-speed applications.
  •   
  • Small Outline Package (SOP): Allows for compact board designs.
  •   
  • Pb-Free Construction: Compliant with environmental regulations, reducing hazardous substances.

Benefits

      
  • Enhanced Safety: Protects sensitive electronic components from high voltage and transient surges.
  •   
  • Improved Signal Integrity: Reduces noise and interference in signal transmission.
  •   
  • Compact Design: Facilitates the development of smaller and more efficient electronic devices.
  •   
  • Increased Reliability: Offers robust performance in demanding industrial environments.
  •   
  • Compliance: Meets industry standards for safety and environmental protection.

Technical Specifications: The TLP647G typically features an isolation voltage of 3750 Vrms, a current transfer ratio (CTR) ranging from 50% to 300% (depending on the specific grade), and a typical forward current of 20mA. Its operating temperature ranges from -55°C to 110°C. The device is commonly available in a 4-pin SO4 package. Detailed specifications can be found in the Toshiba datasheet.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess