EN
  • EN
  • DE

TLP634G

Part No TLP634G
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370662-TLP634G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP634G CAD Model

Description

The TLP634G is a phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. This device provides electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and electrical noise. The TLP634G uses a gallium arsenide infrared emitting diode (LED) as its input light source and a phototransistor as its output detector, ensuring reliable signal transmission and a high isolation voltage.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules in industrial control systems.
  • Microcomputer Interfaces: Provides galvanic isolation between microcomputers and external high-voltage circuits.
  • Switching Power Supplies: Used to isolate control and feedback signals in power supply circuits.
  • Inverter Control: Provides isolation in inverter control circuits for motor drives and power conversion.
  • Industrial Control Equipment: Suitable for general-purpose isolation in various industrial automation applications.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms).
  • Current Transfer Ratio (CTR): Delivers an appropriate current transfer ratio for efficient signal transfer.
  • DIP Package: Utilizes a standard dual-in-line package for easy mounting on printed circuit boards.
  • Operating Temperature Range: Wide operating temperature range for usability in diverse industrial environments.
  • 'G' Suffix: The 'G' suffix might denote specific testing parameters or packaging options. Refer to the datasheet for precise details.

Benefits

  • Electrical Isolation: Eliminates ground loops and safeguards circuits from voltage surges and transients.
  • Improved System Reliability: Enhances system robustness by reducing noise and electromagnetic interference.
  • Simplified Circuit Design: Streamlines circuit design by allowing for easier interfacing between circuits with different voltage levels.
  • Increased Safety: Provides a safety barrier between users and potentially hazardous high-voltage circuits.
  • Versatile Application: Suitable for a wide range of applications requiring reliable electrical isolation.

Additional Details

The TLP634G is typically available in a 4-pin DIP package. Key specifications to consider include the collector-emitter voltage, isolation voltage, and current transfer ratio. The specific meaning of the 'G' suffix often relates to manufacturing details or specific quality control processes. Always consult the official Toshiba datasheet for detailed electrical characteristics, timing diagrams, application notes, and any specific handling precautions. Referencing the manufacturer's datasheet is crucial for proper and safe implementation.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,750 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess