EN
  • EN
  • DE

TLP621(D4-Y-LF2F)

Part No TLP621(D4-Y-LF2F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optoisolator Transistor Output 5300Vrms 1 Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218288-TLP621(D4-Y-LF2F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP621(D4-Y-LF2F) CAD Model

Description

The TLP621(D4-Y-LF2F) is a high-isolation optocoupler from Toshiba Semiconductor and Storage, consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This configuration ensures electrical isolation between the input and output circuits, providing a crucial safety barrier and preventing ground loops in sensitive electronic systems.

Applications

  • PLC (Programmable Logic Controller) Input/Output Modules: Provides isolation between the PLC control circuitry and external devices.
  • SMPS (Switched-Mode Power Supplies): Offers isolation in feedback and control circuits within power supplies.
  • Motor Control Circuits: Isolates control signals in motor drive applications to protect the control circuitry.
  • Inverter Applications: Provides isolation between the control side and the power side of inverters.
  • General-Purpose Isolation: Used for general-purpose isolation in various electronic systems.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms) for enhanced safety and reliability.
  • Low Input Current: Requires a low input current to activate the LED, making it compatible with various logic circuits.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between the input and output.
  • Compact Package: Available in a compact DIP package for easy mounting on PCBs.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations for lead-free manufacturing.

Benefits

  • Enhanced Safety: Protects electronic circuits from high voltages, transients, and electrical noise.
  • Improved Signal Integrity: Reduces noise coupling and improves signal quality in isolated circuits.
  • Simplified Circuit Design: Simplifies the design of isolated systems by providing a convenient isolation barrier.
  • Increased Reliability: Offers robust performance and long-term reliability in demanding environments.
  • Compliance: Meets relevant safety and environmental standards.

The TLP621 series is designed for high-density mounting and is available in various lead forming options. The (D4-Y-LF2F) suffix indicates a specific lead forming and packaging configuration, likely related to tape and reel packaging for automated assembly. This optocoupler is commonly used in industrial automation, power supplies, and motor control applications due to its robust performance and safety features. The device's wide operating temperature range and stable performance make it suitable for demanding industrial environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess