EN
  • EN
  • DE

TLP620-4(GB,F)

Part No TLP620-4(GB,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Transistor Output Optocouplers TR 4 CH AC CTR=100% MIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Number of Channels 4
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 100% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 55V
Channel Output Current 50mA
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1108950-TLP620-4(GB,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP620-4(GB,F) CAD Model

Description

The TLP620-4(GB,F) is a quad-channel, general-purpose phototransistor optocoupler from Toshiba Semiconductor and Storage. It provides electrical isolation between the input and output circuits, making it suitable for a wide range of applications requiring signal transfer without direct electrical connection. This optocoupler is known for its high isolation voltage, compact size, and reliable performance.

Applications

  • Programmable Logic Controllers (PLCs): Isolating input and output modules.
  • Factory Automation Equipment: Providing electrical isolation in control systems.
  • Measuring Instruments: Enhancing safety and accuracy by isolating measurement circuits.
  • Office Automation Equipment: Protecting sensitive electronics from voltage transients and noise.
  • Telecommunication Equipment: Isolating communication lines to prevent ground loops and voltage surges.
  • Power Supplies: Providing feedback isolation in switching power supplies.

Features

  • Quad-Channel Configuration: Integrates four independent optocoupler channels in a single package.
  • High Isolation Voltage: Offers a high isolation voltage of 5000 Vrms, providing robust electrical isolation.
  • Compact Package: Space-saving design facilitates easy integration into dense circuit boards.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between the input and output circuits.
  • UL, CSA, and VDE Approvals: Meets stringent safety standards for various applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Enhanced Safety: Provides robust electrical isolation, protecting users and equipment from high voltages.
  • Noise Immunity: Reduces the impact of electrical noise and interference on signal integrity.
  • Simplified Circuit Design: Integrates multiple channels into a single package, reducing component count and board space.
  • Improved Reliability: Offers stable and consistent performance, enhancing the reliability of electronic systems.
  • Versatile Application: Suitable for a wide range of applications requiring electrical isolation.

Additional Details

The TLP620-4(GB,F) features a forward current (IF) of 50 mA and a collector-emitter voltage (VCEO) of 80 V. Its operating temperature range typically spans from -55°C to +100°C. The device is housed in a DIP-16 package. The 'GB' in the part number may refer to specific taping or packaging options, while '(F)' indicates compliance with RoHS standards. Detailed electrical characteristics and application-specific recommendations can be found in the manufacturer's datasheet.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess