EN
  • EN
  • DE

TLP598A

Part No TLP598A
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA Photocoupler Photo Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269819-TLP598A
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP598A CAD Model

Description

The TLP598A is a high-speed photocoupler from Toshiba Semiconductor and Storage, designed for isolating high-voltage circuits from low-voltage control circuits. It features a gallium arsenide (GaAs) light-emitting diode (LED) as the input and a photodiode-IC as the output, providing excellent insulation characteristics and high-speed switching performance.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating digital inputs and outputs.
  • Inverter Circuits: Provides isolation in inverter control stages.
  • AC Servo Drives: Used in feedback and control circuits to ensure electrical isolation.
  • Industrial Equipment: Protects control circuits from high-voltage transients and noise.
  • Measurement Equipment: Provides isolation in data acquisition systems.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • High-Speed Switching: Offers rapid switching times suitable for high-frequency applications.
  • Compact Package: Space-saving design for dense board layouts.
  • Low Input Current: Requires minimal input current for activation.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Enhanced Safety: Protects low-voltage circuits and operators from high-voltage hazards.
  • Improved System Reliability: Reduces noise and interference, leading to more stable operation.
  • Efficient Signal Transfer: Provides clean and fast signal transmission across isolated boundaries.
  • Reduced Component Count: Integrates multiple functions into a single package, simplifying circuit design.
  • Increased System Performance: Enables precise and reliable control in high-speed applications.

Additional Details

The TLP598A operates with a supply voltage typically around 3.3V or 5V on the output side. The isolation voltage is rated at 3750 Vrms (typical). Key specifications include propagation delay times, which are critical in high-speed applications. The operating temperature range is generally between -40°C to +85°C, making it suitable for harsh industrial environments. The device complies with relevant safety standards such as UL and VDE, ensuring adherence to international safety regulations. Its design ensures minimal power consumption and high reliability, making it a popular choice for industrial automation and control systems. The input LED forward voltage is around 1.2V, and the forward current is typically around 5mA to 10mA. Detailed timing characteristics are available in the datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess