EN
  • EN
  • DE

TLP560G

Part No TLP560G
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Optocoupler Triac AC-OUT 1-CH 400V 5-Pin PDIP Magazine / TRIAC DRIVER PROGRAMMABLE CONTROLLERS AC-OUTPUT MODULE SOLID STATE RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370557-TLP560G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLP560G
Introduction Date February 26, 1998
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TLP560G CAD Model

Description

The TLP560G is a photocoupler manufactured by Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between input and output circuits using a gallium arsenide (GaAs) infrared emitting diode (IRED) and a phototransistor. The 'G' in the part number typically signifies guaranteed performance characteristics.

Applications

  • Programmable Logic Controllers (PLCs): Providing isolation for I/O modules.
  • Inverter Circuits: Isolating control circuits from high-voltage power stages.
  • Switching Power Supplies: Used for feedback isolation and control signal isolation.
  • Industrial Automation Equipment: Isolating control signals in various industrial systems.
  • Motor Control: Isolating control signals for motor drives.

Features

  • High Isolation Voltage: Offers high voltage isolation (typically 5000 Vrms) for enhanced safety and protection.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and the output.
  • Low Input Current: Requires a low input current for activation, making it compatible with different logic levels.
  • Phototransistor Output: Offers a versatile output that can be used in different circuit configurations.
  • Guaranteed Performance: The 'G' designation typically indicates guaranteed performance parameters.

Benefits

  • Enhanced Safety: Protects users and equipment from hazardous voltages.
  • Improved Noise Immunity: Reduces the impact of electrical noise and interference.
  • Simplified Circuit Design: Allows for easy interfacing between circuits with different voltage levels.
  • Increased System Reliability: Protects circuits from voltage surges and transients.
  • Consistent Performance: The guaranteed performance parameters ensure reliable operation.

Additional Details

The TLP560G is designed for reliable performance in industrial applications. The phototransistor output can be configured in common-emitter or common-collector mode. It is designed to meet industry safety standards. The operating temperature usually ranges from -55°C to +100°C. The 'G' suffix highlights the device's guaranteed performance, ensuring it meets specific operational criteria.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3048 $52.1920
95+ $1.0706 $101.7070
145+ $1.0372 $150.3940
200+ $1.0037 $200.7400
260+ $0.9703 $252.2780
345+ $0.8699 $300.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess