EN
  • EN
  • DE

TLP383(GRL-TPR,E

Part No TLP383(GRL-TPR,E
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Toshiba Transistor Optocoupler; wide creepage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020730-TLP383(GRL-TPR,E
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP383(GRL-TPR,E CAD Model

Description

The TLP383(GRL-TPR,E is a high-speed photocoupler designed for applications requiring fast switching speeds and high common-mode transient immunity. It consists of a GaAlAs light-emitting diode (LED) and a high-speed photodetector IC.

Applications:

  • Inverter Control: Used in inverter circuits for industrial motor drives and power supplies.
  • Digital Logic Isolation: Isolates digital logic circuits in noisy environments.
  • High-Speed Communication: Provides isolation in high-speed data communication systems.
  • Power Supply Control: Used for isolating control signals in switching power supplies.
  • Industrial Control Systems: Isolates sensitive control circuits from high-voltage power circuits.

Features:

  • High-Speed Switching: Offers fast switching speeds, enabling high-frequency operation.
  • High Common-Mode Transient Immunity: Provides excellent immunity to noise and transient voltages.
  • Guaranteed Performance: Ensures reliable performance under specified operating conditions.
  • Low Input Current: Requires a low input current to operate, making it compatible with various control circuits.
  • Wide Supply Voltage Range: Supports a wide supply voltage range for the output side.
  • RoHS Compliant: Compliant with RoHS directives.

Benefits:

  • Improved Noise Immunity: High common-mode transient immunity prevents false triggering and ensures reliable operation in noisy environments.
  • Fast Switching Speed: Enables high-frequency operation, improving system performance.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.
  • Electrical Isolation: Provides electrical isolation between the input and output, protecting sensitive circuits from voltage spikes and noise.

Additional Details:

The TLP383(GRL-TPR,E is housed in a small outline plastic package. The device's performance is dependent on proper power supply decoupling and layout techniques to minimize noise. Specific electrical characteristics, such as propagation delay and current transfer ratio, should be obtained from the Toshiba datasheet. This photocoupler is specifically designed for applications where speed and noise immunity are critical requirements. Consider external pull-up resistor values to optimise speed vs. power consumption.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TDK Corporation
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
LSI Computer Systems
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2826 $50.8680
435+ $0.2319 $100.8765
670+ $0.2246 $150.4820
920+ $0.2174 $200.0080
1,190+ $0.2101 $250.0190
1,595+ $0.1884 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess