EN
  • EN
  • DE

LO E678-AA-3-3-50

Part No LO E678-AA-3-3-50
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070482-LO E678-AA-3-3-50
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LO E678-AA-3-3-50 CAD Model

Description

The LO E678-AA-3-3-50 is a high-efficiency red light emitting diode (LED) from OSRAM Opto Semiconductors. It is designed for applications requiring a bright and reliable red light source, such as signage, indicators, and automotive lighting.

Applications

  • Traffic Signals: Used in traffic lights and pedestrian signals due to its high brightness and reliability.
  • Automotive Lighting: Employed in automotive rear lights, brake lights, and turn signals for enhanced visibility.
  • Signage: Utilized in electronic signs and displays for advertising and information purposes.
  • Indicator Lights: Used as indicator lights in various electronic devices and equipment.
  • Emergency Lighting: Applied in emergency lighting systems and exit signs for clear visibility in critical situations.

Features

  • High Brightness: Provides a strong and easily visible red light output.
  • Long Lifespan: Offers a long operational life, reducing the need for frequent replacements.
  • Low Power Consumption: Consumes less power compared to traditional incandescent or halogen lamps.
  • Robust Design: Resistant to shock and vibration, making it suitable for demanding environments.
  • Narrow Viewing Angle: Directs the light output in a specific direction for focused illumination.

Benefits

  • Improved Visibility: Enhances the visibility of signals and indicators, improving safety and efficiency.
  • Reduced Energy Consumption: Contributes to energy savings and lower operating costs.
  • Lower Maintenance Costs: Long lifespan reduces the need for frequent replacements.
  • Enhanced Reliability: Robust design ensures reliable performance in various environments.
  • Environmentally Friendly: LEDs are mercury-free and RoHS compliant.

Additional Details

Typical specifications for the LO E678-AA-3-3-50 include a dominant wavelength of 625 nm (red), a luminous intensity of several candelas, and a forward voltage of around 2V. It is typically packaged in a through-hole package. It requires appropriate current limiting resistors to prevent damage from overcurrent. The specific optical characteristics contribute to efficient light extraction and uniform light distribution.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0405
Samsung
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
KEC
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0215

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess