EN
  • EN
  • DE

TLP3250(YEW-TP15,F)

Part No TLP3250(YEW-TP15,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218199-TLP3250(YEW-TP15,F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3250(YEW-TP15,F) CAD Model

Description

The TLP3250(YEW-TP15,F) is a photorelay manufactured by Toshiba Semiconductor and Storage. It consists of an infrared emitting diode (IRED) optically coupled to a MOSFET, offering electrical isolation and switching capabilities in a compact package. This device is suitable for various applications needing reliable switching and isolation.

Applications

  • Solid-State Relays (SSRs): Used as a key component in SSRs, providing high isolation and reliable switching.
  • Industrial Control: Implemented in industrial control systems, including PLCs and process controllers.
  • Testing Equipment: Utilized in automated testing equipment (ATE) for signal switching.
  • Medical Devices: Found in medical equipment requiring electrical isolation and safe operation.
  • Telecommunications: Used in telecommunication equipment for signal routing and isolation.

Features

  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • Low On-Resistance: Minimizes voltage drop and power dissipation.
  • Compact Package: Allows for high-density mounting on circuit boards.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • Fast Switching Speed: Enables high-speed switching in control applications.

Benefits

  • Enhanced Safety: High isolation voltage ensures safety for operators and equipment.
  • Improved Reliability: Solid-state design provides a long lifespan and resistance to wear.
  • Reduced Power Consumption: Low on-resistance minimizes power loss and heat generation.
  • Space Saving: Compact package allows for smaller and more efficient designs.
  • Simplified Circuit Design: Integrates multiple components into a single package.

Additional Details

The TLP3250 typically has a load voltage rating up to 60V, with a continuous load current capability of around 500mA. The isolation voltage is rated at 3750 Vrms. On-resistance is very low, typically in the range of 0.2 ohms. The device meets RoHS standards, ensuring it is environmentally friendly. It provides fast switching characteristics, improving response times in control systems. The operating temperature ranges from -40°C to +85°C. The input trigger current is low, contributing to overall power efficiency. The normally open (1-Form-A) contact configuration is standard.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess