EN
  • EN
  • DE

TLP3216

Part No TLP3216
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218196-TLP3216
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3216 CAD Model

Description

The TLP3216 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It employs an infrared emitting diode (IRED) optically coupled to a MOSFET, providing electrical isolation and enabling the switching of DC loads.

Applications

  • Solid State Relays (SSRs)
  • Industrial Control Systems
  • Measurement Equipment
  • Security Systems
  • Battery Management Systems
  • Office automation equipment

Features

  • High Isolation Voltage: 3750 Vrms (minimum)
  • Load Voltage: 20V (maximum)
  • On-State Resistance: 0.13 Ohms (maximum)
  • On-State Current: 2.5A (maximum)
  • Operating Temperature: -40°C to 85°C
  • Package: USOP4

Benefits

  • Provides a high degree of electrical isolation between the control signal and the load.
  • Allows direct control of DC loads from low-voltage control signals.
  • Reduces the risk of electrical shock and prevents damage to sensitive circuitry.
  • Offers a compact and highly reliable solid-state switching solution.
  • Enhances system safety with its high isolation voltage capability.
  • Provides a long operational life compared to traditional electromechanical relays.
  • Low on-state resistance leads to efficient power transfer and reduced heat generation.

Additional Details

The TLP3216 comes in a small USOP4 package. This compact size makes it suitable for space-constrained applications. Due to the low on-state resistance, minimal heat sinking might be necessary depending on the load current and ambient temperature. Refer to the datasheet for derating curves and thermal characteristics. The TLP3216's MOSFET output provides a clean switching action, free from contact bounce. Always consult the manufacturer’s datasheet for detailed specifications, application notes, and recommended operating conditions. It is a RoHS compliant component.

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Infineon Technologies
SSR RELAY SPST-NO 50MA 0-300V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess